Madison Electric ProductsRigid/EMT Conduit ConnectorL-121
Description
SET SCREW TYPE
DIE-CAST ZINC MATERIAL
1.16 INCH
EMT CONDUIT USED ON
0.41 INCH THREAD LENGTH
UL 514B APPROVAL
500 STANDARD PACKAGE
1/2 INCH TRADE SIZE
CONCRETE-TIGHT
NON-INSULATED THROAT TYPE
Madison Electric Products
Done
Datasheet
Description
SET SCREW TYPE
DIE-CAST ZINC MATERIAL
1.16 INCH
EMT CONDUIT USED ON
0.41 INCH THREAD LENGTH
UL 514B APPROVAL
500 STANDARD PACKAGE
1/2 INCH TRADE SIZE
CONCRETE-TIGHT
NON-INSULATED THROAT TYPE
SET SCREW TYPE
DIE-CAST ZINC MATERIAL
1.16 INCH
EMT CONDUIT USED ON
0.41 INCH THREAD LENGTH
UL 514B APPROVAL
500 STANDARD PACKAGE
1/2 INCH TRADE SIZE
CONCRETE-TIGHT
NON-INSULATED THROAT TYPE