Madison Electric Products Nonmetallic Sheathed Cable Connector L-105

Description
DIE-CAST ZINC MATERIAL (2) SCREW INSTALLATION ROMEX/NON-METALLIC CABLE CABLE TYPE (3) 8 TO 4 AWG (OVAL/ROUND CABLE), 12/3 TO 8/3 AWG (NON-METALLIC CABLE) CABLE SIZE UL APPROVAL 250 STANDARD PACKAGE 1 INCH TRADE SIZE NON-INSULATED, ROUND/OVAL SHAPE THROAT TYPE
Datasheet
Description
DIE-CAST ZINC MATERIAL (2) SCREW INSTALLATION ROMEX/NON-METALLIC CABLE CABLE TYPE (3) 8 TO 4 AWG (OVAL/ROUND CABLE), 12/3 TO 8/3 AWG (NON-METALLIC CABLE) CABLE SIZE UL APPROVAL 250 STANDARD PACKAGE 1 INCH TRADE SIZE NON-INSULATED, ROUND/OVAL SHAPE THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable Connector - L-105 - Madison Electric Products
Bedford Heights, OH, USA
Nonmetallic Sheathed Cable Connector
L-105
Nonmetallic Sheathed Cable Connector L-105
DIE-CAST ZINC MATERIAL (2) SCREW INSTALLATION ROMEX/NON-METALLIC CABLE CABLE TYPE (3) 8 TO 4 AWG (OVAL/ROUND CABLE), 12/3 TO 8/3 AWG (NON-METALLIC CABLE) CABLE SIZE UL APPROVAL 250 STANDARD PACKAGE 1 INCH TRADE SIZE NON-INSULATED, ROUND/OVAL SHAPE THROAT TYPE
  • DIE-CAST ZINC MATERIAL
  • (2) SCREW INSTALLATION
  • ROMEX/NON-METALLIC CABLE CABLE TYPE
  • (3) 8 TO 4 AWG (OVAL/ROUND CABLE), 12/3 TO 8/3 AWG (NON-METALLIC CABLE) CABLE SIZE
  • UL APPROVAL
  • 250 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • NON-INSULATED, ROUND/OVAL SHAPE THROAT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number L-105
Product Name Nonmetallic Sheathed Cable Connector
Fitting Type Nonmetallic Sheathed Cable Connector
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Conduit Fittings - 4711259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details