Madison Electric Products Rigid/EMT Conduit Nipple IML-704

Description
ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT USED ON UL APPROVAL 125 STANDARD PACKAGE 1 1/4 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT USED ON UL APPROVAL 125 STANDARD PACKAGE 1 1/4 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - IML-704 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Nipple
IML-704
Rigid/EMT Conduit Nipple IML-704
ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT USED ON UL APPROVAL 125 STANDARD PACKAGE 1 1/4 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • RIGID CONDUIT USED ON
  • UL APPROVAL
  • 125 STANDARD PACKAGE
  • 1 1/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • INSTALLATION THREADED MALE/HEX HEAD
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number IML-704
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Conduit Fittings - 4711265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details