Madison Electric Products Rigid/EMT Conduit Nipple IL-706

Description
DIE CAST ZINC MATERIAL 1.07 INCH RIGID CONDUIT USED ON UL APPROVAL 2.88 INCH DIAMETER 40 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD
Datasheet
Description
DIE CAST ZINC MATERIAL 1.07 INCH RIGID CONDUIT USED ON UL APPROVAL 2.88 INCH DIAMETER 40 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - IL-706 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Nipple
IL-706
Rigid/EMT Conduit Nipple IL-706
DIE CAST ZINC MATERIAL 1.07 INCH RIGID CONDUIT USED ON UL APPROVAL 2.88 INCH DIAMETER 40 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD
  • DIE CAST ZINC MATERIAL
  • 1.07 INCH
  • RIGID CONDUIT USED ON
  • UL APPROVAL
  • 2.88 INCH DIAMETER
  • 40 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • INSTALLATION THREADED MALE/HEX HEAD
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number IL-706
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.4724 inch (12 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details