Madison Electric Products Rigid/EMT Conduit Nipple IL-701

Description
DIE CAST ZINC MATERIAL 0.68 INCH RIGID CONDUIT USED ON UL APPROVAL 1.02 INCH DIAMETER 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD
Datasheet
Description
DIE CAST ZINC MATERIAL 0.68 INCH RIGID CONDUIT USED ON UL APPROVAL 1.02 INCH DIAMETER 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - IL-701 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Nipple
IL-701
Rigid/EMT Conduit Nipple IL-701
DIE CAST ZINC MATERIAL 0.68 INCH RIGID CONDUIT USED ON UL APPROVAL 1.02 INCH DIAMETER 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD
  • DIE CAST ZINC MATERIAL
  • 0.68 INCH
  • RIGID CONDUIT USED ON
  • UL APPROVAL
  • 1.02 INCH DIAMETER
  • 1000 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • INSTALLATION THREADED MALE/HEX HEAD
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number IL-701
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 2535239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details