Madison Electric Products Armored Cable/Flex Conduit Connector IL-44-3

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.94 INCH SCREW IN INSTALLATION UL 514-B APPROVAL 250 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH CORD SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.94 INCH SCREW IN INSTALLATION UL 514-B APPROVAL 250 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH CORD SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - IL-44-3 - Madison Electric Products
Bedford Heights, OH, USA
Armored Cable/Flex Conduit Connector
IL-44-3
Armored Cable/Flex Conduit Connector IL-44-3
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.94 INCH SCREW IN INSTALLATION UL 514-B APPROVAL 250 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH CORD SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • 1.94 INCH
  • SCREW IN INSTALLATION
  • UL 514-B APPROVAL
  • 250 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 1 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number IL-44-3
Product Name Armored Cable/Flex Conduit Connector
Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details