Madison Electric Products Armored Cable/Flex Conduit Connector IL-42-4

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.91 INCH SQUEEZE INSTALLATION UL APPROVAL 100 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.42 TO 1.65 INCH CORD SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.91 INCH SQUEEZE INSTALLATION UL APPROVAL 100 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.42 TO 1.65 INCH CORD SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - IL-42-4 - Madison Electric Products
Bedford Heights, OH, USA
Armored Cable/Flex Conduit Connector
IL-42-4
Armored Cable/Flex Conduit Connector IL-42-4
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.91 INCH SQUEEZE INSTALLATION UL APPROVAL 100 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.42 TO 1.65 INCH CORD SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • 1.91 INCH
  • SQUEEZE INSTALLATION
  • UL APPROVAL
  • 100 PER CARTON STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • 1.42 TO 1.65 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number IL-42-4
Product Name Armored Cable/Flex Conduit Connector
Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 429656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details