Madison Electric Products Rigid/EMT Conduit Connector IL-133

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 3.03 INCH IMC/RIGID/EMT CONDUIT USED ON 1 INCH THREAD LENGTH UL 514B APPROVAL 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 3.03 INCH IMC/RIGID/EMT CONDUIT USED ON 1 INCH THREAD LENGTH UL 514B APPROVAL 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - IL-133 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Connector
IL-133
Rigid/EMT Conduit Connector IL-133
SET SCREW TYPE DIE-CAST ZINC MATERIAL 3.03 INCH IMC/RIGID/EMT CONDUIT USED ON 1 INCH THREAD LENGTH UL 514B APPROVAL 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 3.03 INCH
  • IMC/RIGID/EMT CONDUIT USED ON
  • 1 INCH THREAD LENGTH
  • UL 514B APPROVAL
  • 12 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number IL-133
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.6693 inch (17 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details