Madison Electric Products Rigid/EMT Conduit Connector IL-127

Description
DIE CAST ZINC MATERIAL 1.96 INCH EMT CONDUIT USED ON 0.63 INCH THREAD LENGTH UL 514-B APPROVAL 100 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION SET SCREW
Datasheet
Description
DIE CAST ZINC MATERIAL 1.96 INCH EMT CONDUIT USED ON 0.63 INCH THREAD LENGTH UL 514-B APPROVAL 100 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - IL-127 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Connector
IL-127
Rigid/EMT Conduit Connector IL-127
DIE CAST ZINC MATERIAL 1.96 INCH EMT CONDUIT USED ON 0.63 INCH THREAD LENGTH UL 514-B APPROVAL 100 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION SET SCREW
  • DIE CAST ZINC MATERIAL
  • 1.96 INCH
  • EMT CONDUIT USED ON
  • 0.63 INCH THREAD LENGTH
  • UL 514-B APPROVAL
  • 100 PER CARTON STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • INSTALLATION SET SCREW
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number IL-127
Product Name Rigid/EMT Conduit Connector
Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7087 inch (18 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details