Madison Electric Products Armored Cable/Flex Conduit Connector IL-110-8

Description
90 DEG TYPE DIE CAST ZINC MATERIAL 7.82 INCH SQUEEZE INSTALLATION UL 514-B APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE 3 INCH CORD SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING
Datasheet
Description
90 DEG TYPE DIE CAST ZINC MATERIAL 7.82 INCH SQUEEZE INSTALLATION UL 514-B APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE 3 INCH CORD SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - IL-110-8 - Madison Electric Products
Bedford Heights, OH, USA
Armored Cable/Flex Conduit Connector
IL-110-8
Armored Cable/Flex Conduit Connector IL-110-8
90 DEG TYPE DIE CAST ZINC MATERIAL 7.82 INCH SQUEEZE INSTALLATION UL 514-B APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE 3 INCH CORD SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING
  • 90 DEG TYPE
  • DIE CAST ZINC MATERIAL
  • 7.82 INCH
  • SQUEEZE INSTALLATION
  • UL 514-B APPROVAL
  • 1 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • 3 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number IL-110-8
Product Name Armored Cable/Flex Conduit Connector
Size 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details