Madison Electric Products Rigid Conduit Bend ELR-5090

Description
STEEL MATERIAL GALVANIZED FINISH UL, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE EXTERNAL THREADED END TYPE 90 DEGREE BEND ANGLE 4 INCH BEND RADIUS ROHS COMPLIANT LENGTH 1-1/2 INCH (STRAIGHT) OFFSET SIZE 5-1/2 INCH
Datasheet
Description
STEEL MATERIAL GALVANIZED FINISH UL, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE EXTERNAL THREADED END TYPE 90 DEGREE BEND ANGLE 4 INCH BEND RADIUS ROHS COMPLIANT LENGTH 1-1/2 INCH (STRAIGHT) OFFSET SIZE 5-1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid Conduit Bend - ELR-5090 - Madison Electric Products
Bedford Heights, OH, USA
Rigid Conduit Bend
ELR-5090
Rigid Conduit Bend ELR-5090
STEEL MATERIAL GALVANIZED FINISH UL, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE EXTERNAL THREADED END TYPE 90 DEGREE BEND ANGLE 4 INCH BEND RADIUS ROHS COMPLIANT LENGTH 1-1/2 INCH (STRAIGHT) OFFSET SIZE 5-1/2 INCH
  • STEEL MATERIAL
  • GALVANIZED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 50 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • EXTERNAL THREADED END TYPE
  • 90 DEGREE BEND ANGLE
  • 4 INCH BEND RADIUS
  • ROHS COMPLIANT
  • LENGTH 1-1/2 INCH (STRAIGHT)
  • OFFSET SIZE 5-1/2 INCH
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number ELR-5090
Product Name Rigid Conduit Bend
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details