Madison Electric Products EMT Conduit Bend ELE-40030

Description
STEEL MATERIAL GALVANIZED FINISH UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE PLAIN END TYPE 30 DEGREE BEND ANGLE 16 INCH BEND RADIUS
Datasheet
Description
STEEL MATERIAL GALVANIZED FINISH UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE PLAIN END TYPE 30 DEGREE BEND ANGLE 16 INCH BEND RADIUS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bedford Heights, OH, USA
EMT Conduit Bend
ELE-40030
EMT Conduit Bend ELE-40030
STEEL MATERIAL GALVANIZED FINISH UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE PLAIN END TYPE 30 DEGREE BEND ANGLE 16 INCH BEND RADIUS
  • STEEL MATERIAL
  • GALVANIZED FINISH
  • UL (CANADA AND US) APPROVAL
  • 1 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • PLAIN END TYPE
  • 30 DEGREE BEND ANGLE
  • 16 INCH BEND RADIUS
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number ELE-40030
Product Name EMT Conduit Bend
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details