Madison Electric Products EMT Conduit Bend ELE-20045

Description
STEEL MATERIAL GALVANIZED FINISH UL, UL (CANADA AND US) APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE PLAIN END TYPE 45 DEGREE BEND ANGLE 9-1/2 INCH BEND RADIUS LENGTH 2 INCH (STRAIGHT) OFFSET SIZE 10-1/8 INCH
Datasheet
Description
STEEL MATERIAL GALVANIZED FINISH UL, UL (CANADA AND US) APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE PLAIN END TYPE 45 DEGREE BEND ANGLE 9-1/2 INCH BEND RADIUS LENGTH 2 INCH (STRAIGHT) OFFSET SIZE 10-1/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMT Conduit Bend - ELE-20045 - Madison Electric Products
Bedford Heights, OH, USA
EMT Conduit Bend
ELE-20045
EMT Conduit Bend ELE-20045
STEEL MATERIAL GALVANIZED FINISH UL, UL (CANADA AND US) APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE PLAIN END TYPE 45 DEGREE BEND ANGLE 9-1/2 INCH BEND RADIUS LENGTH 2 INCH (STRAIGHT) OFFSET SIZE 10-1/8 INCH
  • STEEL MATERIAL
  • GALVANIZED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 10 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • PLAIN END TYPE
  • 45 DEGREE BEND ANGLE
  • 9-1/2 INCH BEND RADIUS
  • LENGTH 2 INCH (STRAIGHT)
  • OFFSET SIZE 10-1/8 INCH
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number ELE-20045
Product Name EMT Conduit Bend
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Conduit Fittings - 623928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.5118 inch (13 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details