Madison Electric Products Rigid/EMT Conduit Bushing CPB-100

Description
POLYPROPYLENE MATERIAL IMC/RIGID CONDUIT USED ON UL 514C APPROVAL 105 DEG C TEMPERATURE RATING 250 STANDARD PACKAGE 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPLIANT COLOR GRAY
Datasheet
Description
POLYPROPYLENE MATERIAL IMC/RIGID CONDUIT USED ON UL 514C APPROVAL 105 DEG C TEMPERATURE RATING 250 STANDARD PACKAGE 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPLIANT COLOR GRAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - CPB-100 - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Bushing
CPB-100
Rigid/EMT Conduit Bushing CPB-100
POLYPROPYLENE MATERIAL IMC/RIGID CONDUIT USED ON UL 514C APPROVAL 105 DEG C TEMPERATURE RATING 250 STANDARD PACKAGE 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPLIANT COLOR GRAY
  • POLYPROPYLENE MATERIAL
  • IMC/RIGID CONDUIT USED ON
  • UL 514C APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 250 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • COLOR GRAY
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number CPB-100
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 8726069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details