CBI-50 -- RIGID/EMT CONDUIT BUSHING
Madison Electric Products
Rigid/EMT Conduit Bushing
CBI-50
Description
DIE CAST ZINC MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
1000 PER CARTON STANDARD PACKAGE
1/2 INCH TRADE SIZE
INSULATED THROAT TYPE
-
Madison Electric Products
Datasheet
Description
DIE CAST ZINC MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
1000 PER CARTON STANDARD PACKAGE
1/2 INCH TRADE SIZE
INSULATED THROAT TYPE
Datasheet
Suppliers
Rigid/EMT Conduit Bushing
CBI-50
DIE CAST ZINC MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
1000 PER CARTON STANDARD PACKAGE
1/2 INCH TRADE SIZE
INSULATED THROAT TYPE
- DIE CAST ZINC MATERIAL
- RIGID CONDUIT USED ON
- UL APPROVAL
- 1000 PER CARTON STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
- INSULATED THROAT TYPE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
CBI-50 |
|
Product Name
|
Rigid/EMT Conduit Bushing |
|
Fitting Type
|
Rigid/EMT Conduit Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Terminal box
Size
0.9843 inch (25 mm)
Material
Stainless; 316 stainless steel
View Details