ARC-75 -- RIGID CONDUIT COUPLING
Madison Electric Products
Rigid Conduit Coupling
ARC-75
Description
ALUMINUM MATERIAL
1-5/8 INCH
UL 6 APPROVAL
50 STANDARD PACKAGE
3/4 INCH TRADE SIZE
INTERNAL THREADED END TYPE
-
Madison Electric Products
Datasheet
Description
ALUMINUM MATERIAL
1-5/8 INCH
UL 6 APPROVAL
50 STANDARD PACKAGE
3/4 INCH TRADE SIZE
INTERNAL THREADED END TYPE
Datasheet
Suppliers
Rigid Conduit Coupling
ARC-75
ALUMINUM MATERIAL
1-5/8 INCH
UL 6 APPROVAL
50 STANDARD PACKAGE
3/4 INCH TRADE SIZE
INTERNAL THREADED END TYPE
- ALUMINUM MATERIAL
- 1-5/8 INCH
- UL 6 APPROVAL
- 50 STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
- INTERNAL THREADED END TYPE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
ARC-75 |
|
Product Name
|
Rigid Conduit Coupling |
|
Fitting Type
|
Coupling
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Conduit clip
Size
0.9843 inch (25 mm)
Material
Nylon; Nylon
View Details