AN-300600 -- RIGID CONDUIT NIPPLE
Madison Electric Products
Rigid Conduit Nipple
AN-300600
Description
STRAIGHT TYPE
ALUMINUM MATERIAL
6 INCH
UL APPROVAL
10 STANDARD PACKAGE
3 INCH TRADE SIZE
THREADED END TYPE
-
Madison Electric Products
Datasheet
Description
STRAIGHT TYPE
ALUMINUM MATERIAL
6 INCH
UL APPROVAL
10 STANDARD PACKAGE
3 INCH TRADE SIZE
THREADED END TYPE
Datasheet
Suppliers
Rigid Conduit Nipple
AN-300600
STRAIGHT TYPE
ALUMINUM MATERIAL
6 INCH
UL APPROVAL
10 STANDARD PACKAGE
3 INCH TRADE SIZE
THREADED END TYPE
- STRAIGHT TYPE
- ALUMINUM MATERIAL
- 6 INCH
- UL APPROVAL
- 10 STANDARD PACKAGE
- 3 INCH TRADE SIZE
- THREADED END TYPE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
AN-300600 |
|
Product Name
|
Rigid Conduit Nipple |
|
Fitting Type
|
Nipple
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Material
Polyethylene (PE) or HDPE
View Details
Fitting Type
Coupling; Flange; Flange coupler
Size
0.7874 inch (20 mm)
Material
Stainless; 316 stainless steel
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details