Madison Electric Products Flexible Liquidtight Metallic Conduit 610441

Description
VERY FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 400 FT GENERAL PURPOSE APPLICATION -20 TO 60 DEG C TEMPERATURE RATING REEL STANDARD PACKAGE 1 INCH TRADE SIZE VF STYLE LIQUIDTIGHT, SUNLIGHT RESISTANT, ABRASION RESISTANT, WEATHER RESISTANT FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR LOW CARBON STEEL CORE MATERIAL
Description
VERY FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 400 FT GENERAL PURPOSE APPLICATION -20 TO 60 DEG C TEMPERATURE RATING REEL STANDARD PACKAGE 1 INCH TRADE SIZE VF STYLE LIQUIDTIGHT, SUNLIGHT RESISTANT, ABRASION RESISTANT, WEATHER RESISTANT FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR LOW CARBON STEEL CORE MATERIAL

Suppliers

Company
Product
Description
Supplier Links
Bedford Heights, OH, USA
Flexible Liquidtight Metallic Conduit
610441
Flexible Liquidtight Metallic Conduit 610441
VERY FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 400 FT GENERAL PURPOSE APPLICATION -20 TO 60 DEG C TEMPERATURE RATING REEL STANDARD PACKAGE 1 INCH TRADE SIZE VF STYLE LIQUIDTIGHT, SUNLIGHT RESISTANT, ABRASION RESISTANT, WEATHER RESISTANT FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR LOW CARBON STEEL CORE MATERIAL
  • VERY FLEXIBLE TYPE
  • HOT DIP GALVANIZED FINISH
  • 400 FT
  • GENERAL PURPOSE APPLICATION
  • -20 TO 60 DEG C TEMPERATURE RATING
  • REEL STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • VF STYLE
  • LIQUIDTIGHT, SUNLIGHT RESISTANT, ABRASION RESISTANT, WEATHER RESISTANT
  • FLAME RETARDANT PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • LOW CARBON STEEL CORE MATERIAL

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number 610441
Product Name Flexible Liquidtight Metallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 228801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Rigid
Conduit Type Rigid
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details