Madison Electric Products Flexible Liquidtight Nonmetallic Conduit 600230

Description
INTEGRAL/RIGID PVC MATERIAL 100 FT 0.622 TO 0.642 INCH INNER DIAMETER 0.82 TO 0.84 INCH OUTER DIAMETER UL, CSA APPROVAL DIRECT BURIAL, OUTDOOR APPLICATION 80 DEG C (DRY, UL), 60 DEG C (WET, UL), 70 DEG C (OIL RESISTANT, UL), -18 TO 70 DEG C (CSA) TEMPERATURE RATING COIL STANDARD PACKAGE 1/2 INCH TRADE SIZE B STYLE SUNLIGHT RESISTANT, CORROSION RESISTANT, ABRASION RESISTANT, ACID RESISTANT, OIL RESISTANT, WATER RESISTANT 0.09 INCH WALL THICKNESS 3.25 INCH BENDING RADIUS
Datasheet
Description
INTEGRAL/RIGID PVC MATERIAL 100 FT 0.622 TO 0.642 INCH INNER DIAMETER 0.82 TO 0.84 INCH OUTER DIAMETER UL, CSA APPROVAL DIRECT BURIAL, OUTDOOR APPLICATION 80 DEG C (DRY, UL), 60 DEG C (WET, UL), 70 DEG C (OIL RESISTANT, UL), -18 TO 70 DEG C (CSA) TEMPERATURE RATING COIL STANDARD PACKAGE 1/2 INCH TRADE SIZE B STYLE SUNLIGHT RESISTANT, CORROSION RESISTANT, ABRASION RESISTANT, ACID RESISTANT, OIL RESISTANT, WATER RESISTANT 0.09 INCH WALL THICKNESS 3.25 INCH BENDING RADIUS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Nonmetallic Conduit - 600230 - Madison Electric Products
Bedford Heights, OH, USA
Flexible Liquidtight Nonmetallic Conduit
600230
Flexible Liquidtight Nonmetallic Conduit 600230
INTEGRAL/RIGID PVC MATERIAL 100 FT 0.622 TO 0.642 INCH INNER DIAMETER 0.82 TO 0.84 INCH OUTER DIAMETER UL, CSA APPROVAL DIRECT BURIAL, OUTDOOR APPLICATION 80 DEG C (DRY, UL), 60 DEG C (WET, UL), 70 DEG C (OIL RESISTANT, UL), -18 TO 70 DEG C (CSA) TEMPERATURE RATING COIL STANDARD PACKAGE 1/2 INCH TRADE SIZE B STYLE SUNLIGHT RESISTANT, CORROSION RESISTANT, ABRASION RESISTANT, ACID RESISTANT, OIL RESISTANT, WATER RESISTANT 0.09 INCH WALL THICKNESS 3.25 INCH BENDING RADIUS
  • INTEGRAL/RIGID PVC MATERIAL
  • 100 FT
  • 0.622 TO 0.642 INCH INNER DIAMETER
  • 0.82 TO 0.84 INCH OUTER DIAMETER
  • UL, CSA APPROVAL
  • DIRECT BURIAL, OUTDOOR APPLICATION
  • 80 DEG C (DRY, UL), 60 DEG C (WET, UL), 70 DEG C (OIL RESISTANT, UL), -18 TO 70 DEG C (CSA) TEMPERATURE RATING
  • COIL STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • B STYLE
  • SUNLIGHT RESISTANT, CORROSION RESISTANT, ABRASION RESISTANT, ACID RESISTANT, OIL RESISTANT, WATER RESISTANT
  • 0.09 INCH WALL THICKNESS
  • 3.25 INCH BENDING RADIUS
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number 600230
Product Name Flexible Liquidtight Nonmetallic Conduit
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 2025342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Cable Conduit - 2-2500180-1 - TE Connectivity
Specs
Size 1.67 inch (42.42 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details