Madison Electric Products Flexible Liquidtight Nonmetallic Conduit 600130

Description
INTEGRAL/RIGID PVC MATERIAL 100 FT 0.484 TO 0.504 INCH INNER DIAMETER 0.69 TO 0.71 INCH OUTER DIAMETER UL, CSA APPROVAL DIRECT BURIAL, OUTDOOR APPLICATION 80 DEG C (DRY, UL), 60 DEG C (WET, UL), 70 DEG C (OIL RESISTANT, UL), -18 TO 70 DEG C (CSA) TEMPERATURE RATING COIL STANDARD PACKAGE 3/8 INCH TRADE SIZE B STYLE SUNLIGHT RESISTANT, CORROSION RESISTANT, ABRASION RESISTANT, ACID RESISTANT, OIL RESISTANT, WATER RESISTANT 0.095 INCH WALL THICKNESS 2 INCH BENDING RADIUS
Datasheet
Description
INTEGRAL/RIGID PVC MATERIAL 100 FT 0.484 TO 0.504 INCH INNER DIAMETER 0.69 TO 0.71 INCH OUTER DIAMETER UL, CSA APPROVAL DIRECT BURIAL, OUTDOOR APPLICATION 80 DEG C (DRY, UL), 60 DEG C (WET, UL), 70 DEG C (OIL RESISTANT, UL), -18 TO 70 DEG C (CSA) TEMPERATURE RATING COIL STANDARD PACKAGE 3/8 INCH TRADE SIZE B STYLE SUNLIGHT RESISTANT, CORROSION RESISTANT, ABRASION RESISTANT, ACID RESISTANT, OIL RESISTANT, WATER RESISTANT 0.095 INCH WALL THICKNESS 2 INCH BENDING RADIUS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Nonmetallic Conduit - 600130 - Madison Electric Products
Bedford Heights, OH, USA
Flexible Liquidtight Nonmetallic Conduit
600130
Flexible Liquidtight Nonmetallic Conduit 600130
INTEGRAL/RIGID PVC MATERIAL 100 FT 0.484 TO 0.504 INCH INNER DIAMETER 0.69 TO 0.71 INCH OUTER DIAMETER UL, CSA APPROVAL DIRECT BURIAL, OUTDOOR APPLICATION 80 DEG C (DRY, UL), 60 DEG C (WET, UL), 70 DEG C (OIL RESISTANT, UL), -18 TO 70 DEG C (CSA) TEMPERATURE RATING COIL STANDARD PACKAGE 3/8 INCH TRADE SIZE B STYLE SUNLIGHT RESISTANT, CORROSION RESISTANT, ABRASION RESISTANT, ACID RESISTANT, OIL RESISTANT, WATER RESISTANT 0.095 INCH WALL THICKNESS 2 INCH BENDING RADIUS
  • INTEGRAL/RIGID PVC MATERIAL
  • 100 FT
  • 0.484 TO 0.504 INCH INNER DIAMETER
  • 0.69 TO 0.71 INCH OUTER DIAMETER
  • UL, CSA APPROVAL
  • DIRECT BURIAL, OUTDOOR APPLICATION
  • 80 DEG C (DRY, UL), 60 DEG C (WET, UL), 70 DEG C (OIL RESISTANT, UL), -18 TO 70 DEG C (CSA) TEMPERATURE RATING
  • COIL STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • B STYLE
  • SUNLIGHT RESISTANT, CORROSION RESISTANT, ABRASION RESISTANT, ACID RESISTANT, OIL RESISTANT, WATER RESISTANT
  • 0.095 INCH WALL THICKNESS
  • 2 INCH BENDING RADIUS
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number 600130
Product Name Flexible Liquidtight Nonmetallic Conduit
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500181-4 - TE Connectivity
Specs
Size 0.7400 inch (18.8 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Conduit - 1240011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details