Madison Electric Products Flexible Aluminum Conduit 561122

Description
REDUCED WALL TYPE 25 FT 4.56 INCH OUTER DIAMETER UL 1, UL 1479 APPROVAL NEC 250.118 (6), NEC 300.22C, NEC 348, NEC 430.123, NEC 501.4 (B), NEC 645.5, WW-C-566C APPLICABLE STANDARD CABLE TRAY AND ENVIRONMENTAL AIR HANDLING SPACE INSTALLATION APPLICATION COIL STANDARD PACKAGE 4 INCH TRADE SIZE 20 INCH BENDING RADIUS ROHS COMPLIANT MATERIAL ALUMINUM
Datasheet
Description
REDUCED WALL TYPE 25 FT 4.56 INCH OUTER DIAMETER UL 1, UL 1479 APPROVAL NEC 250.118 (6), NEC 300.22C, NEC 348, NEC 430.123, NEC 501.4 (B), NEC 645.5, WW-C-566C APPLICABLE STANDARD CABLE TRAY AND ENVIRONMENTAL AIR HANDLING SPACE INSTALLATION APPLICATION COIL STANDARD PACKAGE 4 INCH TRADE SIZE 20 INCH BENDING RADIUS ROHS COMPLIANT MATERIAL ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Aluminum Conduit - 561122 - Madison Electric Products
Bedford Heights, OH, USA
Flexible Aluminum Conduit
561122
Flexible Aluminum Conduit 561122
REDUCED WALL TYPE 25 FT 4.56 INCH OUTER DIAMETER UL 1, UL 1479 APPROVAL NEC 250.118 (6), NEC 300.22C, NEC 348, NEC 430.123, NEC 501.4 (B), NEC 645.5, WW-C-566C APPLICABLE STANDARD CABLE TRAY AND ENVIRONMENTAL AIR HANDLING SPACE INSTALLATION APPLICATION COIL STANDARD PACKAGE 4 INCH TRADE SIZE 20 INCH BENDING RADIUS ROHS COMPLIANT MATERIAL ALUMINUM
  • REDUCED WALL TYPE
  • 25 FT
  • 4.56 INCH OUTER DIAMETER
  • UL 1, UL 1479 APPROVAL
  • NEC 250.118 (6), NEC 300.22C, NEC 348, NEC 430.123, NEC 501.4 (B), NEC 645.5, WW-C-566C APPLICABLE STANDARD
  • CABLE TRAY AND ENVIRONMENTAL AIR HANDLING SPACE INSTALLATION APPLICATION
  • COIL STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • 20 INCH BENDING RADIUS
  • ROHS COMPLIANT
  • MATERIAL ALUMINUM
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number 561122
Product Name Flexible Aluminum Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500180-9 - TE Connectivity
Specs
Size 0.9800 inch (24.89 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details