Madison Electric Products Flexible Aluminum Conduit 560345

Description
REDUCED WALL TYPE 500 FT 0.835 INCH INNER DIAMETER 1.105 INCH OUTER DIAMETER UL 1, UL 1479 APPROVAL NEC 250.118 (6), NEC 300.22C, NEC 348, NEC 430.123, NEC 501.4 (B), NEC 645.5, WW-C-566C APPLICABLE STANDARD CABLE TRAY AND ENVIRONMENTAL AIR HANDLING SPACE INSTALLATION APPLICATION REEL STANDARD PACKAGE 3/4 INCH TRADE SIZE 4 INCH BENDING RADIUS ROHS COMPLIANT MATERIAL ALUMINUM
Datasheet
Description
REDUCED WALL TYPE 500 FT 0.835 INCH INNER DIAMETER 1.105 INCH OUTER DIAMETER UL 1, UL 1479 APPROVAL NEC 250.118 (6), NEC 300.22C, NEC 348, NEC 430.123, NEC 501.4 (B), NEC 645.5, WW-C-566C APPLICABLE STANDARD CABLE TRAY AND ENVIRONMENTAL AIR HANDLING SPACE INSTALLATION APPLICATION REEL STANDARD PACKAGE 3/4 INCH TRADE SIZE 4 INCH BENDING RADIUS ROHS COMPLIANT MATERIAL ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Aluminum Conduit - 560345 - Madison Electric Products
Bedford Heights, OH, USA
Flexible Aluminum Conduit
560345
Flexible Aluminum Conduit 560345
REDUCED WALL TYPE 500 FT 0.835 INCH INNER DIAMETER 1.105 INCH OUTER DIAMETER UL 1, UL 1479 APPROVAL NEC 250.118 (6), NEC 300.22C, NEC 348, NEC 430.123, NEC 501.4 (B), NEC 645.5, WW-C-566C APPLICABLE STANDARD CABLE TRAY AND ENVIRONMENTAL AIR HANDLING SPACE INSTALLATION APPLICATION REEL STANDARD PACKAGE 3/4 INCH TRADE SIZE 4 INCH BENDING RADIUS ROHS COMPLIANT MATERIAL ALUMINUM
  • REDUCED WALL TYPE
  • 500 FT
  • 0.835 INCH INNER DIAMETER
  • 1.105 INCH OUTER DIAMETER
  • UL 1, UL 1479 APPROVAL
  • NEC 250.118 (6), NEC 300.22C, NEC 348, NEC 430.123, NEC 501.4 (B), NEC 645.5, WW-C-566C APPLICABLE STANDARD
  • CABLE TRAY AND ENVIRONMENTAL AIR HANDLING SPACE INSTALLATION APPLICATION
  • REEL STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 4 INCH BENDING RADIUS
  • ROHS COMPLIANT
  • MATERIAL ALUMINUM
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number 560345
Product Name Flexible Aluminum Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500181-9 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
PA 6 Normal Profile Conduit - POLYFLEX® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Flexible
Size 0.2638 to 2.13 inch (6.7 to 54 mm)
View Details
Type EF - Flexible Liquidtight Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.7500 inch (19.05 mm)
View Details