Madison Electric Products Flexible Steel Conduit 550922

Description
REDUCED WALL TYPE 25 FT 3 INCH INNER DIAMETER 3.36 INCH OUTER DIAMETER UL APPROVAL NEC 250.118(5), NEC 300.22C, NEC 348, NEC 430.223, NEC 501.10(B), NEC 645.5, WW-C-566C APPLICABLE STANDARD COIL STANDARD PACKAGE 3 INCH TRADE SIZE 15 INCH BENDING RADIUS ROHS COMPLIANT MATERIAL HIGH GRADE HOT DIP GALVANIZED LOW CARBON STEEL
Datasheet
Description
REDUCED WALL TYPE 25 FT 3 INCH INNER DIAMETER 3.36 INCH OUTER DIAMETER UL APPROVAL NEC 250.118(5), NEC 300.22C, NEC 348, NEC 430.223, NEC 501.10(B), NEC 645.5, WW-C-566C APPLICABLE STANDARD COIL STANDARD PACKAGE 3 INCH TRADE SIZE 15 INCH BENDING RADIUS ROHS COMPLIANT MATERIAL HIGH GRADE HOT DIP GALVANIZED LOW CARBON STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 550922 - Madison Electric Products
Bedford Heights, OH, USA
Flexible Steel Conduit
550922
Flexible Steel Conduit 550922
REDUCED WALL TYPE 25 FT 3 INCH INNER DIAMETER 3.36 INCH OUTER DIAMETER UL APPROVAL NEC 250.118(5), NEC 300.22C, NEC 348, NEC 430.223, NEC 501.10(B), NEC 645.5, WW-C-566C APPLICABLE STANDARD COIL STANDARD PACKAGE 3 INCH TRADE SIZE 15 INCH BENDING RADIUS ROHS COMPLIANT MATERIAL HIGH GRADE HOT DIP GALVANIZED LOW CARBON STEEL
  • REDUCED WALL TYPE
  • 25 FT
  • 3 INCH INNER DIAMETER
  • 3.36 INCH OUTER DIAMETER
  • UL APPROVAL
  • NEC 250.118(5), NEC 300.22C, NEC 348, NEC 430.223, NEC 501.10(B), NEC 645.5, WW-C-566C APPLICABLE STANDARD
  • COIL STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • 15 INCH BENDING RADIUS
  • ROHS COMPLIANT
  • MATERIAL HIGH GRADE HOT DIP GALVANIZED LOW CARBON STEEL
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number 550922
Product Name Flexible Steel Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500180-4 - TE Connectivity
Specs
Size 0.7400 inch (18.8 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details