Madison Electric Products Flexible Steel Conduit 550145

Description
REDUCED WALL TYPE 500 FT 500 LENGTH IN FT 152.4 LENGTH IN M 0.375 INCH INNER DIAMETER 0.56 INCH OUTER DIAMETER UL 1, UL 1479, CSA APPROVAL NEC 350, NEC 430-123, NEC 502-4, NEC 503-3, NEC 517-30, NEC 645-5, WW-C-566C APPLICABLE STANDARD 18 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 3/8 INCH TRADE SIZE .375 TRADE SIZE IN INCH 3/8 TRADE SIZE - FRACTIONAL 2 INCH BENDING RADIUS LENGTH IN FT - UOM FT LENGTH IN M - UOM M TRADE SIZE IN INCH - UOM IN 55 MODEL
Datasheet
Description
REDUCED WALL TYPE 500 FT 500 LENGTH IN FT 152.4 LENGTH IN M 0.375 INCH INNER DIAMETER 0.56 INCH OUTER DIAMETER UL 1, UL 1479, CSA APPROVAL NEC 350, NEC 430-123, NEC 502-4, NEC 503-3, NEC 517-30, NEC 645-5, WW-C-566C APPLICABLE STANDARD 18 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 3/8 INCH TRADE SIZE .375 TRADE SIZE IN INCH 3/8 TRADE SIZE - FRACTIONAL 2 INCH BENDING RADIUS LENGTH IN FT - UOM FT LENGTH IN M - UOM M TRADE SIZE IN INCH - UOM IN 55 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 550145 - Madison Electric Products
Bedford Heights, OH, USA
Flexible Steel Conduit
550145
Flexible Steel Conduit 550145
REDUCED WALL TYPE 500 FT 500 LENGTH IN FT 152.4 LENGTH IN M 0.375 INCH INNER DIAMETER 0.56 INCH OUTER DIAMETER UL 1, UL 1479, CSA APPROVAL NEC 350, NEC 430-123, NEC 502-4, NEC 503-3, NEC 517-30, NEC 645-5, WW-C-566C APPLICABLE STANDARD 18 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 3/8 INCH TRADE SIZE .375 TRADE SIZE IN INCH 3/8 TRADE SIZE - FRACTIONAL 2 INCH BENDING RADIUS LENGTH IN FT - UOM FT LENGTH IN M - UOM M TRADE SIZE IN INCH - UOM IN 55 MODEL
  • REDUCED WALL TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 152.4 LENGTH IN M
  • 0.375 INCH INNER DIAMETER
  • 0.56 INCH OUTER DIAMETER
  • UL 1, UL 1479, CSA APPROVAL
  • NEC 350, NEC 430-123, NEC 502-4, NEC 503-3, NEC 517-30, NEC 645-5, WW-C-566C APPLICABLE STANDARD
  • 18 LB PER 100 FT WEIGHT
  • REEL STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • .375 TRADE SIZE IN INCH
  • 3/8 TRADE SIZE - FRACTIONAL
  • 2 INCH BENDING RADIUS
  • LENGTH IN FT - UOM FT
  • LENGTH IN M - UOM M
  • TRADE SIZE IN INCH - UOM IN
  • 55 MODEL
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number 550145
Product Name Flexible Steel Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Type ATLA - High/Low Temperature Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.5000 inch (12.7 mm)
Units English Size
View Details