Madison Electric Products Armored Cable/Flex Conduit Bushing 3013

Description
ANTI-SHORT TYPE NON-METALLIC MATERIAL (3) 14 AWG, (2) 14 AWG, (2) 12 AWG (ARMORED CABLE) CABLE SIZE UL APPROVAL 10 STANDARD PACKAGE #3, 1/2 INCH TRADE SIZE COLOR BRIGHT RED
Datasheet
Description
ANTI-SHORT TYPE NON-METALLIC MATERIAL (3) 14 AWG, (2) 14 AWG, (2) 12 AWG (ARMORED CABLE) CABLE SIZE UL APPROVAL 10 STANDARD PACKAGE #3, 1/2 INCH TRADE SIZE COLOR BRIGHT RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Bushing - 3013 - Madison Electric Products
Bedford Heights, OH, USA
Armored Cable/Flex Conduit Bushing
3013
Armored Cable/Flex Conduit Bushing 3013
ANTI-SHORT TYPE NON-METALLIC MATERIAL (3) 14 AWG, (2) 14 AWG, (2) 12 AWG (ARMORED CABLE) CABLE SIZE UL APPROVAL 10 STANDARD PACKAGE #3, 1/2 INCH TRADE SIZE COLOR BRIGHT RED
  • ANTI-SHORT TYPE
  • NON-METALLIC MATERIAL
  • (3) 14 AWG, (2) 14 AWG, (2) 12 AWG (ARMORED CABLE) CABLE SIZE
  • UL APPROVAL
  • 10 STANDARD PACKAGE
  • #3, 1/2 INCH TRADE SIZE
  • COLOR BRIGHT RED
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number 3013
Product Name Armored Cable/Flex Conduit Bushing
Fitting Type Armored Cable/Flex Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 2.76 inch (70 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details