Madison Electric Products Nonmetallic Sheathed Cable Staple 30-1

Description
2-NAIL, FLAT INDENTED HEAD TYPE STEEL MATERIAL 1 INCH 0.5 INCH (2) 14 AWG/12 AWG (ROMEX CABLE WITH GROUND) CABLE SIZE 5000 STANDARD PACKAGE 1/2 INCH X 1 INCH TRADE SIZE
Datasheet
Description
2-NAIL, FLAT INDENTED HEAD TYPE STEEL MATERIAL 1 INCH 0.5 INCH (2) 14 AWG/12 AWG (ROMEX CABLE WITH GROUND) CABLE SIZE 5000 STANDARD PACKAGE 1/2 INCH X 1 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable Staple - 30-1 - Madison Electric Products
Bedford Heights, OH, USA
Nonmetallic Sheathed Cable Staple
30-1
Nonmetallic Sheathed Cable Staple 30-1
2-NAIL, FLAT INDENTED HEAD TYPE STEEL MATERIAL 1 INCH 0.5 INCH (2) 14 AWG/12 AWG (ROMEX CABLE WITH GROUND) CABLE SIZE 5000 STANDARD PACKAGE 1/2 INCH X 1 INCH TRADE SIZE
  • 2-NAIL, FLAT INDENTED HEAD TYPE
  • STEEL MATERIAL
  • 1 INCH
  • 0.5 INCH
  • (2) 14 AWG/12 AWG (ROMEX CABLE WITH GROUND) CABLE SIZE
  • 5000 STANDARD PACKAGE
  • 1/2 INCH X 1 INCH TRADE SIZE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Cable Clamps
Product Number 30-1
Product Name Nonmetallic Sheathed Cable Staple
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7622 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers
ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
Cable Clips & Clamps - 475198 - RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Diameter 0.236 inch (6 mm)
View Details
Powerpole ® 15/45 Mounting Clamp 2 or 4 pole - 1462G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details