Madison Electric Products Nonmetallic Sheathed Cable Staple 20W-1

Description
2-NAIL, INSULATED TYPE STEEL NAIL, PLASTIC INSULATOR MATERIAL (2) 14 AWG/12 AWG (ROMEX CABLE WITH GROUND), 1/2 INCH (ROMEX CABLE) CABLE SIZE 2500 STANDARD PACKAGE
Datasheet
Description
2-NAIL, INSULATED TYPE STEEL NAIL, PLASTIC INSULATOR MATERIAL (2) 14 AWG/12 AWG (ROMEX CABLE WITH GROUND), 1/2 INCH (ROMEX CABLE) CABLE SIZE 2500 STANDARD PACKAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable Staple - 20W-1 - Madison Electric Products
Bedford Heights, OH, USA
Nonmetallic Sheathed Cable Staple
20W-1
Nonmetallic Sheathed Cable Staple 20W-1
2-NAIL, INSULATED TYPE STEEL NAIL, PLASTIC INSULATOR MATERIAL (2) 14 AWG/12 AWG (ROMEX CABLE WITH GROUND), 1/2 INCH (ROMEX CABLE) CABLE SIZE 2500 STANDARD PACKAGE
  • 2-NAIL, INSULATED TYPE
  • STEEL NAIL, PLASTIC INSULATOR MATERIAL
  • (2) 14 AWG/12 AWG (ROMEX CABLE WITH GROUND), 1/2 INCH (ROMEX CABLE) CABLE SIZE
  • 2500 STANDARD PACKAGE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Cable Clamps
Product Number 20W-1
Product Name Nonmetallic Sheathed Cable Staple
Material Steel Nail, Plastic Insulator
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745919-3 - TE Connectivity
Specs
Material Zinc Alloy
View Details
ADHESIVE FLAT CABLE CLAMP - FCU series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
View Details
Cable Clips & Clamps - 2414805 - RS Components, Ltd.
Specs
Material Nylon 66
Diameter 0.500 inch (12.7 mm)
View Details
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details