Madison Electric Products Service Entrance Head/Cap 192

Description
PVC MATERIAL 3.03 INCH W X 2.88 INCH H SIZE 3/0 TO 4/0 AWG WIRE SIZE UL APPROVAL 2 HOLE(S) ROHS COMPLIANT PACKAGING QUANTITY 10 WITH GALVANIZED STEEL MOUNTING BRACKET
Datasheet
Description
PVC MATERIAL 3.03 INCH W X 2.88 INCH H SIZE 3/0 TO 4/0 AWG WIRE SIZE UL APPROVAL 2 HOLE(S) ROHS COMPLIANT PACKAGING QUANTITY 10 WITH GALVANIZED STEEL MOUNTING BRACKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Head/Cap - 192 - Madison Electric Products
Bedford Heights, OH, USA
Service Entrance Head/Cap
192
Service Entrance Head/Cap 192
PVC MATERIAL 3.03 INCH W X 2.88 INCH H SIZE 3/0 TO 4/0 AWG WIRE SIZE UL APPROVAL 2 HOLE(S) ROHS COMPLIANT PACKAGING QUANTITY 10 WITH GALVANIZED STEEL MOUNTING BRACKET
  • PVC MATERIAL
  • 3.03 INCH W X 2.88 INCH H SIZE
  • 3/0 TO 4/0 AWG WIRE SIZE
  • UL APPROVAL
  • 2 HOLE(S)
  • ROHS COMPLIANT
  • PACKAGING QUANTITY 10
  • WITH GALVANIZED STEEL MOUNTING BRACKET
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number 192
Product Name Service Entrance Head/Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 8726006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.97 inch (50 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details