Madison Electric Products Standard Tie 1780-UV

Description
ONE PIECE TYPE NYLON MATERIAL BLACK COLOR 4 INCH 4 LENGTH IN INCH 0.1 INCH 2500 PER CARTON STANDARD PACKAGE 18 LB TENSILE STRENGTH 7/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL MADISON TIE ITS. BRAND LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE TYPE NYLON MATERIAL BLACK COLOR 4 INCH 4 LENGTH IN INCH 0.1 INCH 2500 PER CARTON STANDARD PACKAGE 18 LB TENSILE STRENGTH 7/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL MADISON TIE ITS. BRAND LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 1780-UV - Madison Electric Products
Bedford Heights, OH, USA
Standard Tie
1780-UV
Standard Tie 1780-UV
ONE PIECE TYPE NYLON MATERIAL BLACK COLOR 4 INCH 4 LENGTH IN INCH 0.1 INCH 2500 PER CARTON STANDARD PACKAGE 18 LB TENSILE STRENGTH 7/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL MADISON TIE ITS. BRAND LENGTH IN INCH - UOM IN
  • ONE PIECE TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 4 INCH
  • 4 LENGTH IN INCH
  • 0.1 INCH
  • 2500 PER CARTON STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 7/8 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • MADISON TIE ITS. BRAND
  • LENGTH IN INCH - UOM IN
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Wire and Cable Clips
Product Number 1780-UV
Product Name Standard Tie
Diameter 0.100 inch (2.54 mm)
Unlock Full Specs
to access all available technical data