Madden Manufacturing, Inc. Liquid Sample Coolers SC105

Description
Madden Sample Coolers are miniature heat exchangers designed to reduce high temperature liquid samples to safe, usable temperatures for analysis. They also function as effective coolers for pump seal flush liquid. The counter flow design efficiently cools the tube side liquid. Sample coolers are available in cooper and Type 316 stainless steel tube material. All Madden sample coolers disassemble with standard tools for cleaning, or replacement of damaged coils. Carbon steel shell parts are painted with grey acrylic enamel. Shell side pressure rating is 150 psi. Madden Type 2 models may be constructed using a variety of materials to meet a customer's specific requirements. Contact the factory for a quotation for applications with special material specifications. Type 1 sample cooler models have all the piping connections for the sample and the cooling water on the threaded cap on the top of the sample cooler. All coils are 1/4" OD tubing, and all piping connections are 1/4" NPT. Cooling water enters on the left and exits opposite on the right. Sample inlet connection is vertical on the top, and the cooled sample exits from the spout. Type 2 sample coolers offer both 1/4" and 3/8" OD tubing coils. Sample connections are 1/4 NPTF and are made on the top plate. Cooling water connections are 3/8" NPTF located on both top and bottom plates. Typically, liquid grab samples can be cooled with 1.3 square foot coil surface area models. for continuous cooling of samples for instrument probes, or for steam samples, 2.6 sf or larger coil surface area is recommended.
Datasheet
Description
Madden Sample Coolers are miniature heat exchangers designed to reduce high temperature liquid samples to safe, usable temperatures for analysis. They also function as effective coolers for pump seal flush liquid. The counter flow design efficiently cools the tube side liquid. Sample coolers are available in cooper and Type 316 stainless steel tube material. All Madden sample coolers disassemble with standard tools for cleaning, or replacement of damaged coils. Carbon steel shell parts are painted with grey acrylic enamel. Shell side pressure rating is 150 psi. Madden Type 2 models may be constructed using a variety of materials to meet a customer's specific requirements. Contact the factory for a quotation for applications with special material specifications. Type 1 sample cooler models have all the piping connections for the sample and the cooling water on the threaded cap on the top of the sample cooler. All coils are 1/4" OD tubing, and all piping connections are 1/4" NPT. Cooling water enters on the left and exits opposite on the right. Sample inlet connection is vertical on the top, and the cooled sample exits from the spout. Type 2 sample coolers offer both 1/4" and 3/8" OD tubing coils. Sample connections are 1/4 NPTF and are made on the top plate. Cooling water connections are 3/8" NPTF located on both top and bottom plates. Typically, liquid grab samples can be cooled with 1.3 square foot coil surface area models. for continuous cooling of samples for instrument probes, or for steam samples, 2.6 sf or larger coil surface area is recommended.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Sample Coolers - SC105 - Madden Manufacturing, Inc.
Elkhart, IN, USA
Liquid Sample Coolers
SC105
Liquid Sample Coolers SC105
Madden Sample Coolers are miniature heat exchangers designed to reduce high temperature liquid samples to safe, usable temperatures for analysis. They also function as effective coolers for pump seal flush liquid. The counter flow design efficiently cools the tube side liquid. Sample coolers are available in cooper and Type 316 stainless steel tube material. All Madden sample coolers disassemble with standard tools for cleaning, or replacement of damaged coils. Carbon steel shell parts are painted with grey acrylic enamel. Shell side pressure rating is 150 psi. Madden Type 2 models may be constructed using a variety of materials to meet a customer's specific requirements. Contact the factory for a quotation for applications with special material specifications. Type 1 sample cooler models have all the piping connections for the sample and the cooling water on the threaded cap on the top of the sample cooler. All coils are 1/4" OD tubing, and all piping connections are 1/4" NPT. Cooling water enters on the left and exits opposite on the right. Sample inlet connection is vertical on the top, and the cooled sample exits from the spout. Type 2 sample coolers offer both 1/4" and 3/8" OD tubing coils. Sample connections are 1/4 NPTF and are made on the top plate. Cooling water connections are 3/8" NPTF located on both top and bottom plates. Typically, liquid grab samples can be cooled with 1.3 square foot coil surface area models. for continuous cooling of samples for instrument probes, or for steam samples, 2.6 sf or larger coil surface area is recommended.

Madden Sample Coolers are miniature heat exchangers designed to reduce high temperature liquid samples to safe, usable temperatures for analysis. They also function as effective coolers for pump seal flush liquid. The counter flow design efficiently cools the tube side liquid.

Sample coolers are available in cooper and Type 316 stainless steel tube material. All Madden sample coolers disassemble with standard tools for cleaning, or replacement of damaged coils. Carbon steel shell parts are painted with grey acrylic enamel. Shell side pressure rating is 150 psi. Madden Type 2 models may be constructed using a variety of materials to meet a customer's specific requirements. Contact the factory for a quotation for applications with special material specifications.

Type 1 sample cooler models have all the piping connections for the sample and the cooling water on the threaded cap on the top of the sample cooler. All coils are 1/4" OD tubing, and all piping connections are 1/4" NPT. Cooling water enters on the left and exits opposite on the right. Sample inlet connection is vertical on the top, and the cooled sample exits from the spout.

Type 2 sample coolers offer both 1/4" and 3/8" OD tubing coils. Sample connections are 1/4 NPTF and are made on the top plate. Cooling water connections are 3/8" NPTF located on both top and bottom plates.

Typically, liquid grab samples can be cooled with 1.3 square foot coil surface area models. for continuous cooling of samples for instrument probes, or for steam samples, 2.6 sf or larger coil surface area is recommended.

Supplier's Site Datasheet

Technical Specifications

  Madden Manufacturing, Inc.
Product Category Heat Exchangers
Product Number SC105
Product Name Liquid Sample Coolers
Unlock Full Specs
to access all available technical data

Similar Products

Heat Exchanger Packages (HEX) - Heat Exchanger Packages (HEX) - Dimplex Thermal Solutions
Specs
Application / Industry Food or Beverage Processing (optional feature)
View Details
Gasketed Plate Heat Exchanger - SPGC, SPGL, SPGLD & SPGX - jbj Techniques Limited
Specs
Technology Plate
Type Gasket
Working Pressure 363 psi (255 m H2O)
View Details
AdvancAir -  - Air Innovations LLC
Air Innovations LLC
Specs
Application / Industry Aerospace / Aviation; Chemical Processing; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling; Custom
Technology Air-Cooled; Water-Cooled
Temperature Range 0 to 100 F (-18 to 38 C)
View Details