Madden Manufacturing, Inc. Diaphragm Metering Pumps MH1180F

Description
MH Series Simplex pump. Shown with optional variable speed motor. These simple, rugged, accurate pumps are used in many industrial plants for injecting a controlled flow of highly reactive liquids such as acids, caustics and water treatment chemicals. Heavy duty industrial grade construction means these tough pumps will deliver many years of trouble free 24-7-365 pumping. Simplex capacity up to 180 GPH, and duplex capacity up to 360 GPH MH Series pumps are designed for ±1% steady state repeatable accuracy over a 10:1 turndown range. Manual output control knob is located on top of the pump for easy access. Automatic pump output control is available for pumps equipped with a variable speed motor. Industrial grade worm gear reducer is integral with the pumping mechanism. Precision internal pump parts run in an oil bath for extended service life. No external lubrication required. Double diaphragm option is available for superior protection from dangerous liquids. When equipped with the proper materials the MH Series pumps are excellent for pumping dangerous liquids such as acids, caustics and solvents. Liquids with suspended solids such as diatomaceous earth and lime slurry can be accurately pumped. Standard motors are industrial grade 3/4 to 1-1/2 HP 56 frame foot mounted TEFC. Motors are available for explosion proof, washdown, and mill & chem plant duty, and for 1 or 3 phase, 50 or 60 Hz power. Tough fabric reinforced rubber diaphragms protect the drive train from the pumped liquid. The short stroke with 4.5" diameter piston increases diaphragm life by reducing fatigue. Internal components the same as MF Series pumps. 5 simplex models, 96-180 GPH capacity, up to 150 psi. Mechanically activated diaphragm type metering pumps are are simple and rugged in design. The manual output adjustment knob is located conveniently on the top of the pump body. For automatic output control with a 4-20 mA instrument signal several variable speed drive packages of controller and motor are available. The worm gear reducer has integral steel worm drive shaft and a bronze worm gear, continuously splash lubricated with ISO grade 460 worm gear reducer oil for extended gear and bearing life. Standard motors are 56 frame foot mounted, 1,725 rpm, TEFC. Repetitive accuracy is +/- 1%. Simplex and duplex pumps are available.
Datasheet
Description
MH Series Simplex pump. Shown with optional variable speed motor. These simple, rugged, accurate pumps are used in many industrial plants for injecting a controlled flow of highly reactive liquids such as acids, caustics and water treatment chemicals. Heavy duty industrial grade construction means these tough pumps will deliver many years of trouble free 24-7-365 pumping. Simplex capacity up to 180 GPH, and duplex capacity up to 360 GPH MH Series pumps are designed for ±1% steady state repeatable accuracy over a 10:1 turndown range. Manual output control knob is located on top of the pump for easy access. Automatic pump output control is available for pumps equipped with a variable speed motor. Industrial grade worm gear reducer is integral with the pumping mechanism. Precision internal pump parts run in an oil bath for extended service life. No external lubrication required. Double diaphragm option is available for superior protection from dangerous liquids. When equipped with the proper materials the MH Series pumps are excellent for pumping dangerous liquids such as acids, caustics and solvents. Liquids with suspended solids such as diatomaceous earth and lime slurry can be accurately pumped. Standard motors are industrial grade 3/4 to 1-1/2 HP 56 frame foot mounted TEFC. Motors are available for explosion proof, washdown, and mill & chem plant duty, and for 1 or 3 phase, 50 or 60 Hz power. Tough fabric reinforced rubber diaphragms protect the drive train from the pumped liquid. The short stroke with 4.5" diameter piston increases diaphragm life by reducing fatigue. Internal components the same as MF Series pumps. 5 simplex models, 96-180 GPH capacity, up to 150 psi. Mechanically activated diaphragm type metering pumps are are simple and rugged in design. The manual output adjustment knob is located conveniently on the top of the pump body. For automatic output control with a 4-20 mA instrument signal several variable speed drive packages of controller and motor are available. The worm gear reducer has integral steel worm drive shaft and a bronze worm gear, continuously splash lubricated with ISO grade 460 worm gear reducer oil for extended gear and bearing life. Standard motors are 56 frame foot mounted, 1,725 rpm, TEFC. Repetitive accuracy is +/- 1%. Simplex and duplex pumps are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Metering Pumps - MH1180F - Madden Manufacturing, Inc.
Elkhart, IN, USA
Diaphragm Metering Pumps
MH1180F
Diaphragm Metering Pumps MH1180F
MH Series Simplex pump. Shown with optional variable speed motor. These simple, rugged, accurate pumps are used in many industrial plants for injecting a controlled flow of highly reactive liquids such as acids, caustics and water treatment chemicals. Heavy duty industrial grade construction means these tough pumps will deliver many years of trouble free 24-7-365 pumping. Simplex capacity up to 180 GPH, and duplex capacity up to 360 GPH MH Series pumps are designed for ±1% steady state repeatable accuracy over a 10:1 turndown range. Manual output control knob is located on top of the pump for easy access. Automatic pump output control is available for pumps equipped with a variable speed motor. Industrial grade worm gear reducer is integral with the pumping mechanism. Precision internal pump parts run in an oil bath for extended service life. No external lubrication required. Double diaphragm option is available for superior protection from dangerous liquids. When equipped with the proper materials the MH Series pumps are excellent for pumping dangerous liquids such as acids, caustics and solvents. Liquids with suspended solids such as diatomaceous earth and lime slurry can be accurately pumped. Standard motors are industrial grade 3/4 to 1-1/2 HP 56 frame foot mounted TEFC. Motors are available for explosion proof, washdown, and mill & chem plant duty, and for 1 or 3 phase, 50 or 60 Hz power. Tough fabric reinforced rubber diaphragms protect the drive train from the pumped liquid. The short stroke with 4.5" diameter piston increases diaphragm life by reducing fatigue. Internal components the same as MF Series pumps. 5 simplex models, 96-180 GPH capacity, up to 150 psi. Mechanically activated diaphragm type metering pumps are are simple and rugged in design. The manual output adjustment knob is located conveniently on the top of the pump body. For automatic output control with a 4-20 mA instrument signal several variable speed drive packages of controller and motor are available. The worm gear reducer has integral steel worm drive shaft and a bronze worm gear, continuously splash lubricated with ISO grade 460 worm gear reducer oil for extended gear and bearing life. Standard motors are 56 frame foot mounted, 1,725 rpm, TEFC. Repetitive accuracy is +/- 1%. Simplex and duplex pumps are available.

MH Series Simplex pump. Shown with optional variable speed motor. These simple, rugged, accurate pumps are used in many industrial plants for injecting a controlled flow of highly reactive liquids such as acids, caustics and water treatment chemicals. Heavy duty industrial grade construction means these tough pumps will deliver many years of trouble free 24-7-365 pumping. Simplex capacity up to 180 GPH, and duplex capacity up to 360 GPH

  • MH Series pumps are designed for ±1% steady state repeatable accuracy over a 10:1 turndown range.
  • Manual output control knob is located on top of the pump for easy access.
  • Automatic pump output control is available for pumps equipped with a variable speed motor.
  • Industrial grade worm gear reducer is integral with the pumping mechanism. Precision internal pump parts run in an oil bath for extended service life. No external lubrication required.
  • Double diaphragm option is available for superior protection from dangerous liquids.
  • When equipped with the proper materials the MH Series pumps are excellent for pumping dangerous liquids such as acids, caustics and solvents. Liquids with suspended solids such as diatomaceous earth and lime slurry can be accurately pumped.
  • Standard motors are industrial grade 3/4 to 1-1/2 HP 56 frame foot mounted TEFC. Motors are available for explosion proof, washdown, and mill & chem plant duty, and for 1 or 3 phase, 50 or 60 Hz power.
  • Tough fabric reinforced rubber diaphragms protect the drive train from the pumped liquid. The short stroke with 4.5" diameter piston increases diaphragm life by reducing fatigue.
  • Internal components the same as MF Series pumps.

5 simplex models, 96-180 GPH capacity, up to 150 psi. Mechanically activated diaphragm type metering pumps are are simple and rugged in design. The manual output adjustment knob is located conveniently on the top of the pump body. For automatic output control with a 4-20 mA instrument signal several variable speed drive packages of controller and motor are available. The worm gear reducer has integral steel worm drive shaft and a bronze worm gear, continuously splash lubricated with ISO grade 460 worm gear reducer oil for extended gear and bearing life. Standard motors are 56 frame foot mounted, 1,725 rpm, TEFC. Repetitive accuracy is +/- 1%. Simplex and duplex pumps are available.

Supplier's Site Datasheet

Technical Specifications

  Madden Manufacturing, Inc.
Product Category Liquid Handling Pumps
Product Number MH1180F
Product Name Diaphragm Metering Pumps
Pump Type Diaphragm Pump; Metering Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Hydrostatic Test Portable, B-Style, 10,000 Psi - 938-9299 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.000 GPM (3.79 L/min)
View Details
Load Sense Ferra Series Pumps - F20/LS - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2375.0 to 4000.0 psi (1670 to 2812 m of Water)
Liquid Flow 20.000 to 51.000 GPM (75.76 to 193.18 L/min)
View Details
Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details