Madden Manufacturing, Inc. Diaphragm Metering Pumps JN211A

Description
These simple, rugged, accurate pumps are used in many industrial paints for injecting a controlled flow of highly reactive liquids. Heavy duty industrial grade construction means those little pumps will deliver many years of trouble free 24-7-365 pumping. JN Series Pumps are designed for especially low rates. Double ball checks with Teflon valve seats assure ±1% steady slate repeatable accuracy over a 10:1 turndown range. Manual output control knob is located on top of the pump for easy access. Automatic pump output control is available for pumps equipped with a variable speed motor. Industrial grade worm gear reducer is permanently lubricated and C face mounted to the motor. Precision internal pump parts run in an oil bath for extended service life. No external lubrication required. Double diaphragm option is available for superior protection from dangerous liquids. When equipped with the proper materials the JR Series pumps are excellent for pumping dangerous liquids such as acids, caustics and solvents. Standard motors are rugged 1/3 HP 56 frame industrial grade TEFC. Motors are available for explosion proof, washdown, and mill & chem plant duty, and for 1 or 3 phase, 50 or 60 Hz power. Tough fabric reinforced rubber diaphragms protect the drive train from the pumped liquid. The short .090" stroke with 2" diameter piston increased diaphragm life by reducing fatigue. The JN Series replaces J Series and JR Series pumps.
Datasheet
Description
These simple, rugged, accurate pumps are used in many industrial paints for injecting a controlled flow of highly reactive liquids. Heavy duty industrial grade construction means those little pumps will deliver many years of trouble free 24-7-365 pumping. JN Series Pumps are designed for especially low rates. Double ball checks with Teflon valve seats assure ±1% steady slate repeatable accuracy over a 10:1 turndown range. Manual output control knob is located on top of the pump for easy access. Automatic pump output control is available for pumps equipped with a variable speed motor. Industrial grade worm gear reducer is permanently lubricated and C face mounted to the motor. Precision internal pump parts run in an oil bath for extended service life. No external lubrication required. Double diaphragm option is available for superior protection from dangerous liquids. When equipped with the proper materials the JR Series pumps are excellent for pumping dangerous liquids such as acids, caustics and solvents. Standard motors are rugged 1/3 HP 56 frame industrial grade TEFC. Motors are available for explosion proof, washdown, and mill & chem plant duty, and for 1 or 3 phase, 50 or 60 Hz power. Tough fabric reinforced rubber diaphragms protect the drive train from the pumped liquid. The short .090" stroke with 2" diameter piston increased diaphragm life by reducing fatigue. The JN Series replaces J Series and JR Series pumps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Metering Pumps - JN211A - Madden Manufacturing, Inc.
Elkhart, IN, USA
Diaphragm Metering Pumps
JN211A
Diaphragm Metering Pumps JN211A
These simple, rugged, accurate pumps are used in many industrial paints for injecting a controlled flow of highly reactive liquids. Heavy duty industrial grade construction means those little pumps will deliver many years of trouble free 24-7-365 pumping. JN Series Pumps are designed for especially low rates. Double ball checks with Teflon valve seats assure ±1% steady slate repeatable accuracy over a 10:1 turndown range. Manual output control knob is located on top of the pump for easy access. Automatic pump output control is available for pumps equipped with a variable speed motor. Industrial grade worm gear reducer is permanently lubricated and C face mounted to the motor. Precision internal pump parts run in an oil bath for extended service life. No external lubrication required. Double diaphragm option is available for superior protection from dangerous liquids. When equipped with the proper materials the JR Series pumps are excellent for pumping dangerous liquids such as acids, caustics and solvents. Standard motors are rugged 1/3 HP 56 frame industrial grade TEFC. Motors are available for explosion proof, washdown, and mill & chem plant duty, and for 1 or 3 phase, 50 or 60 Hz power. Tough fabric reinforced rubber diaphragms protect the drive train from the pumped liquid. The short .090" stroke with 2" diameter piston increased diaphragm life by reducing fatigue. The JN Series replaces J Series and JR Series pumps.

These simple, rugged, accurate pumps are used in many industrial paints for injecting a controlled flow of highly reactive liquids. Heavy duty industrial grade construction means those little pumps will deliver many years of trouble free 24-7-365 pumping.

  • JN Series Pumps are designed for especially low rates. Double ball checks with Teflon valve seats assure ±1% steady slate repeatable accuracy over a 10:1 turndown range.
  • Manual output control knob is located on top of the pump for easy access.
  • Automatic pump output control is available for pumps equipped with a variable speed motor.
  • Industrial grade worm gear reducer is permanently lubricated and C face mounted to the motor. Precision internal pump parts run in an oil bath for extended service life. No external lubrication required.
  • Double diaphragm option is available for superior protection from dangerous liquids.
  • When equipped with the proper materials the JR Series pumps are excellent for pumping dangerous liquids such as acids, caustics and solvents.
  • Standard motors are rugged 1/3 HP 56 frame industrial grade TEFC. Motors are available for explosion proof, washdown, and mill & chem plant duty, and for 1 or 3 phase, 50 or 60 Hz power.
  • Tough fabric reinforced rubber diaphragms protect the drive train from the pumped liquid. The short .090" stroke with 2" diameter piston increased diaphragm life by reducing fatigue.
  • The JN Series replaces J Series and JR Series pumps.
Supplier's Site Datasheet

Technical Specifications

  Madden Manufacturing, Inc.
Product Category Liquid Handling Pumps
Product Number JN211A
Product Name Diaphragm Metering Pumps
Pump Type Diaphragm Pump; Metering Pump
Unlock Full Specs
to access all available technical data

Similar Products

Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details
Screw Pumps - PDA Series with Valve and ISO Motor Connection Flange - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 5.544 to 42.240 GPM (21.00 to 160.00 L/min)
View Details
LPD Series Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details