Madden Manufacturing, Inc. Chemical Tank Mixers (Agitators) AA104C

Description
Madden offers three mixer types for chemical tanks up to 2,000 gallons (7,500 L) capacity. Standard motors are from ¼ to 1 HP (0.19-0.75 kw), TEFC enclosure, 1/60/115-230 or 3/60/230-460 power. Motor options include 50 Hz, explosion proof enclosure and air motors. Variable speed electric motors are also available, including the Franklin Type IMDS motor with built in controller. Mixer speeds available for single speed motors are 1,725 rpm, 345 rpm and 57 rpm. Rigid fixed mixer mounting brackets and stands are offered for all mixers. Portable C-clamp type mounting brackets are offered for the high speed mixers, models AA102A and AA103A.
Datasheet
Description
Madden offers three mixer types for chemical tanks up to 2,000 gallons (7,500 L) capacity. Standard motors are from ¼ to 1 HP (0.19-0.75 kw), TEFC enclosure, 1/60/115-230 or 3/60/230-460 power. Motor options include 50 Hz, explosion proof enclosure and air motors. Variable speed electric motors are also available, including the Franklin Type IMDS motor with built in controller. Mixer speeds available for single speed motors are 1,725 rpm, 345 rpm and 57 rpm. Rigid fixed mixer mounting brackets and stands are offered for all mixers. Portable C-clamp type mounting brackets are offered for the high speed mixers, models AA102A and AA103A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical Tank Mixers (Agitators) - AA104C - Madden Manufacturing, Inc.
Elkhart, IN, USA
Chemical Tank Mixers (Agitators)
AA104C
Chemical Tank Mixers (Agitators) AA104C
Madden offers three mixer types for chemical tanks up to 2,000 gallons (7,500 L) capacity. Standard motors are from ¼ to 1 HP (0.19-0.75 kw), TEFC enclosure, 1/60/115-230 or 3/60/230-460 power. Motor options include 50 Hz, explosion proof enclosure and air motors. Variable speed electric motors are also available, including the Franklin Type IMDS motor with built in controller. Mixer speeds available for single speed motors are 1,725 rpm, 345 rpm and 57 rpm. Rigid fixed mixer mounting brackets and stands are offered for all mixers. Portable C-clamp type mounting brackets are offered for the high speed mixers, models AA102A and AA103A.

Madden offers three mixer types for chemical tanks up to 2,000 gallons (7,500 L) capacity.

Standard motors are from ¼ to 1 HP (0.19-0.75 kw), TEFC enclosure, 1/60/115-230 or 3/60/230-460 power. Motor options include 50 Hz, explosion proof enclosure and air motors. Variable speed electric motors are also available, including the Franklin Type IMDS motor with built in controller.

Mixer speeds available for single speed motors are 1,725 rpm, 345 rpm and 57 rpm.

Rigid fixed mixer mounting brackets and stands are offered for all mixers. Portable C-clamp type mounting brackets are offered for the high speed mixers, models AA102A and AA103A.

Supplier's Site Datasheet

Technical Specifications

  Madden Manufacturing, Inc.
Product Category Industrial Mixers
Product Number AA104C
Product Name Chemical Tank Mixers (Agitators)
Applications / Industry Chemical Processing
Unlock Full Specs
to access all available technical data

Similar Products

Batch Coater - Rollo-Mixer® Mk IX - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Coating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Dispershear Continuous In-Line Mixing System - Model D-6006 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Media Type Powder or Granular
Mixer Type Homogenizer
View Details
Motionless Mixer - LPD & LLPD - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Sanitary Processing (optional feature)
Features Continuous
Media Type Liquids; Liquid with Suspended Solids
View Details