Mad City Labs, Inc. Long Range Piezo Nanopositioner Nano-LR200

Description
The Nano-LR200 is designed to provide long range, single axis translation with an absolute minimum of out-of-axis motion. The unique design of the Nano- LR200 produces less than 5 nm of out-of-plane motion; measured over the entire moving platform throughout the 200 μm range of motion. The Nano-LR200 sets the highest level of single axis precision and positioning performance. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with sub-nanometer accuracy under closed loop control. The Nano-LR200 is ideally suited for applications that require extreme parallelism, such as metrology, AFM and MEMS. Features Long range single axis piezo nanopositioner Less than 5 nm out of plane motion Low profile design Closed loop control
Datasheet
Description
The Nano-LR200 is designed to provide long range, single axis translation with an absolute minimum of out-of-axis motion. The unique design of the Nano- LR200 produces less than 5 nm of out-of-plane motion; measured over the entire moving platform throughout the 200 μm range of motion. The Nano-LR200 sets the highest level of single axis precision and positioning performance. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with sub-nanometer accuracy under closed loop control. The Nano-LR200 is ideally suited for applications that require extreme parallelism, such as metrology, AFM and MEMS. Features Long range single axis piezo nanopositioner Less than 5 nm out of plane motion Low profile design Closed loop control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Range Piezo Nanopositioner - Nano-LR200 - Mad City Labs, Inc.
Madison, WI, United States
Long Range Piezo Nanopositioner
Nano-LR200
Long Range Piezo Nanopositioner Nano-LR200
The Nano-LR200 is designed to provide long range, single axis translation with an absolute minimum of out-of-axis motion. The unique design of the Nano- LR200 produces less than 5 nm of out-of-plane motion; measured over the entire moving platform throughout the 200 μm range of motion. The Nano-LR200 sets the highest level of single axis precision and positioning performance. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with sub-nanometer accuracy under closed loop control. The Nano-LR200 is ideally suited for applications that require extreme parallelism, such as metrology, AFM and MEMS. Features Long range single axis piezo nanopositioner Less than 5 nm out of plane motion Low profile design Closed loop control

The Nano-LR200 is designed to provide long range, single axis translation with an absolute minimum of out-of-axis motion. The unique design of the Nano- LR200 produces less than 5 nm of out-of-plane motion; measured over the entire moving platform throughout the 200 μm range of motion. The Nano-LR200 sets the highest level of single axis precision and positioning performance. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with sub-nanometer accuracy under closed loop control. The Nano-LR200 is ideally suited for applications that require extreme parallelism, such as metrology, AFM and MEMS.

Features

  • Long range single axis piezo nanopositioner
  • Less than 5 nm out of plane motion
  • Low profile design
  • Closed loop control
Supplier's Site Datasheet

Technical Specifications

  Mad City Labs, Inc.
Product Category Linear Slides and Linear Stages
Product Number Nano-LR200
Product Name Long Range Piezo Nanopositioner
Stroke or X-Axis Travel 0.0079 inch (0.2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Side Drive Positioning Stage - 450SDMM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Mini slide - DGSL-16-30-P1A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.18 inch (30 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
High-Precision XY Stage - V-741 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 12.01 inch (305 mm)
Y-Axis Travel 12.01 inch (305 mm)
View Details