Mad City Labs, Inc. Piezo Nanopositioner Nano-HSZ

Description
The Nano-HSZ is a high speed single axis (Z-axis) precision piezo nanopositioning system. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with picometer accuracy under closed loop control. The Nano-HSZ offers a compact footprint, ultra low noise characteristics, and a resonant frequency greater than 7 kHz. These characteristics make it ideal for applications that require noise floors less than 10 picometers and/or high speed performance. With the step response time of the Nano-HSZ set to less than 1 millisecond for extremely high speed applications, scan frequencies up to 500Hz can be achieved. Features Single axis (Z) piezo nanopositionern Step response less than 1 millisecond Scans up to 500 Hz Closed loop control Combine with Nano-OP Series for multi-axis configurations
Datasheet
Description
The Nano-HSZ is a high speed single axis (Z-axis) precision piezo nanopositioning system. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with picometer accuracy under closed loop control. The Nano-HSZ offers a compact footprint, ultra low noise characteristics, and a resonant frequency greater than 7 kHz. These characteristics make it ideal for applications that require noise floors less than 10 picometers and/or high speed performance. With the step response time of the Nano-HSZ set to less than 1 millisecond for extremely high speed applications, scan frequencies up to 500Hz can be achieved. Features Single axis (Z) piezo nanopositionern Step response less than 1 millisecond Scans up to 500 Hz Closed loop control Combine with Nano-OP Series for multi-axis configurations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Nanopositioner - Nano-HSZ - Mad City Labs, Inc.
Madison, WI, United States
Piezo Nanopositioner
Nano-HSZ
Piezo Nanopositioner Nano-HSZ
The Nano-HSZ is a high speed single axis (Z-axis) precision piezo nanopositioning system. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with picometer accuracy under closed loop control. The Nano-HSZ offers a compact footprint, ultra low noise characteristics, and a resonant frequency greater than 7 kHz. These characteristics make it ideal for applications that require noise floors less than 10 picometers and/or high speed performance. With the step response time of the Nano-HSZ set to less than 1 millisecond for extremely high speed applications, scan frequencies up to 500Hz can be achieved. Features Single axis (Z) piezo nanopositionern Step response less than 1 millisecond Scans up to 500 Hz Closed loop control Combine with Nano-OP Series for multi-axis configurations

The Nano-HSZ is a high speed single axis (Z-axis) precision piezo nanopositioning system. Internal position sensors utilizing proprietary PicoQ® technology provide absolute, repeatable position measurement with picometer accuracy under closed loop control. The Nano-HSZ offers a compact footprint, ultra low noise characteristics, and a resonant frequency greater than 7 kHz. These characteristics make it ideal for applications that require noise floors less than 10 picometers and/or high speed performance. With the step response time of the Nano-HSZ set to less than 1 millisecond for extremely high speed applications, scan frequencies up to 500Hz can be achieved.

Features

  • Single axis (Z) piezo nanopositionern
  • Step response less than 1 millisecond
  • Scans up to 500 Hz
  • Closed loop control
  • Combine with Nano-OP Series for multi-axis configurations
Supplier's Site Datasheet

Technical Specifications

  Mad City Labs, Inc.
Product Category Linear Slides and Linear Stages
Product Number Nano-HSZ
Product Name Piezo Nanopositioner
Stroke or X-Axis Travel 3.94E-4 inch (0.0100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
XYZ Linear Stage, Crossed-Roller, 25.4 mm Travel, M4, M6, Left-Handed - 9067-XYZ-L-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Orientation Left-Handed
View Details
PIglide RLA Rotation Stage with Air Bearings, Large Aperture - A-68x - PI (Physik Instrumente) L.P.
Specs
Device Type Multi-Axis Configuration (optional feature)
View Details