Macronix International Co., Ltd. Integrated Circuits (ICs) - Memory - Memory MX77L12850FM2I40

Description
Win Source Part Number: 1382998-MX77L12850FM 2I40 Category: Integrated Circuits (ICs)>Memory>Memory Series: MXSMIO™ Package: Tube Technology: FLASH - NOR (SLC) Memory Type: Non-Volatile Memory Size: 128Mbit Access Time: 6 ns Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 50µs, 1.2ms Memory Interface: SPI - Quad I/O Fake Threat In the Open Market: 65 pct. Mfr: Macronix Moisture Sensitivity Level (MSL): 3 (168 Hours) Memory Organization: 32M x 4, 64M x 2, 128M x 1 Standard Package: 92 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382998-MX77L12850FM 2I40 Category: Integrated Circuits (ICs)>Memory>Memory Series: MXSMIO™ Package: Tube Technology: FLASH - NOR (SLC) Memory Type: Non-Volatile Memory Size: 128Mbit Access Time: 6 ns Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 50µs, 1.2ms Memory Interface: SPI - Quad I/O Fake Threat In the Open Market: 65 pct. Mfr: Macronix Moisture Sensitivity Level (MSL): 3 (168 Hours) Memory Organization: 32M x 4, 64M x 2, 128M x 1 Standard Package: 92 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1382998-MX77L12850FM2I40 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1382998-MX77L12850FM2I40
Integrated Circuits (ICs) - Memory - Memory 1382998-MX77L12850FM2I40
Win Source Part Number: 1382998-MX77L12850FM 2I40 Category: Integrated Circuits (ICs)>Memory>Memory Series: MXSMIO™ Package: Tube Technology: FLASH - NOR (SLC) Memory Type: Non-Volatile Memory Size: 128Mbit Access Time: 6 ns Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 50µs, 1.2ms Memory Interface: SPI - Quad I/O Fake Threat In the Open Market: 65 pct. Mfr: Macronix Moisture Sensitivity Level (MSL): 3 (168 Hours) Memory Organization: 32M x 4, 64M x 2, 128M x 1 Standard Package: 92 pcs

Win Source Part Number: 1382998-MX77L12850FM2I40
Category: Integrated Circuits (ICs)>Memory>Memory
Series: MXSMIO™
Package: Tube
Technology: FLASH - NOR (SLC)
Memory Type: Non-Volatile
Memory Size: 128Mbit
Access Time: 6 ns
Voltage - Supply: 2.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 50µs, 1.2ms
Memory Interface: SPI - Quad I/O
Fake Threat In the Open Market: 65 pct.
Mfr: Macronix
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Memory Organization: 32M x 4, 64M x 2, 128M x 1
Standard Package: 92 pcs

Buy Now Datasheet
Memory - 1092-MX77L12850FM2I40-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 128MBIT SPI/QUAD 8SOP

IC FLASH 128MBIT SPI/QUAD 8SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX77L12850FM2I40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX77L12850FM2I40
Integrated Circuits (ICs) - Memory - Memory MX77L12850FM2I40
MEMORY

MEMORY

Supplier's Site
Memory - MX77L12850FM2I40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR (SLC) Memory IC 128Mbit SPI - Quad I/O 104 MHz 6 ns 8-SOP

FLASH - NOR (SLC) Memory IC 128Mbit SPI - Quad I/O 104 MHz 6 ns 8-SOP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1382998-MX77L12850FM2I40 1092-MX77L12850FM2I40-ND MX77L12850FM2I40 MX77L12850FM2I40
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH
Access Time 6 ns 6 ns
Cycle Time 50000 ns 6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-BQ2203APN - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube
View Details
2 suppliers
Memory IC and Storage Component - 2020-MSP14LV164-E1-GH-001 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Tray
View Details
3 suppliers
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers