Win Source Part Number: 1014160-MX75U25690FX
Category: Integrated Circuits (ICs)>Memory
Series: MXSMIO™
Package: Tray
Standard Package: 480
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (64M x 4)
Voltage - Supply: 1.65V ~ 2V
Package / Case: 24-TBGA
Supplier Device Package: 24-CSPBGA (6x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Clock Frequency: 120 MHz
Memory Interface: SPI
ECCN: 3A991B1A
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Macronix
Other Names: 1092-1267
Base Product Number: MX75U25690
FLASH - NOR Memory IC 256Mb (64M x 4) SPI 120MHz 24-CSPBGA (6x8)
IC FLSH 256MBIT SPI 120MHZ 24BGA
FLASH - NOR Memory IC 256Mbit SPI 120 MHz 24-CSPBGA (6x8)
IC FLASH 256MBIT SPI 24CSPBGA
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1014160-MX75U25690FXDR02 | 1092-1267-ND | MX75U25690FXDR02 | MX75U25690FXDR02 | MX75U25690FXDR02 |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |