Macronix International Co., Ltd. Memory MX68GL1G0FUT2I-12G

Description
FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 120ns 56-TSOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 120ns 56-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MX68GL1G0FUT2I-12G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 120ns 56-TSOP

FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 120ns 56-TSOP

Buy Now Datasheet
Memory - Flash - MX68GL1G0FUT2I-12G - 886656-MX68GL1G0FUT2I-12G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX68GL1G0FUT2I-12G
886656-MX68GL1G0FUT2I-12G
Memory - Flash - MX68GL1G0FUT2I-12G 886656-MX68GL1G0FUT2I-12G
Manufacturer: Macronix Win Source Part Number: 886656-MX68GL1G0FUT2 I-12G Series: MX68GL Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 120 ns 56-TSOP Package: Tray Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: MX68GL1 Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Macronix
Win Source Part Number: 886656-MX68GL1G0FUT2I-12G
Series: MX68GL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 120 ns 56-TSOP
Package: Tray
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MX68GL1
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSOP
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - MX68GL1G0FUT2I-12G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Gbit Parallel 120 ns 56-TSOP

FLASH - NOR Memory IC 1Gbit Parallel 120 ns 56-TSOP

Buy Now Datasheet
IC FLASH 1GBIT PARALLEL 56TSOP

IC FLASH 1GBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX68GL1G0FUT2I-12G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX68GL1G0FUT2I-12G
Integrated Circuits (ICs) - Memory - Memory MX68GL1G0FUT2I-12G
IC FLASH 1GBIT PARALLEL 56TSOP

IC FLASH 1GBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MX68GL1G0FUT2I-12G-ND 886656-MX68GL1G0FUT2I-12G MX68GL1G0FUT2I-12G MX68GL1G0FUT2I-12G MX68GL1G0FUT2I-12G
Product Name Memory Memory - Flash - MX68GL1G0FUT2I-12G Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.724"", 18.40mm Width)" SOP; 56-TSOP 56-TFSOP (0.724\", 18.40mm Width)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 448-S25FL064LABBHB033TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
5 suppliers
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
 - 27S35FM/B - Rochester Electronics
Specs
Memory Category PROM
Package Type CFP24
View Details
2 suppliers