Macronix International Co., Ltd. Memory MX68GL1G0FHT2I-11G

Description
FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110ns 56-TSOP
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110ns 56-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MX68GL1G0FHT2I-11G-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110ns 56-TSOP

FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110ns 56-TSOP

Buy Now Datasheet
Memory - Flash - MX68GL1G0FHT2I-11G - 809719-MX68GL1G0FHT2I-11G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX68GL1G0FHT2I-11G
809719-MX68GL1G0FHT2I-11G
Memory - Flash - MX68GL1G0FHT2I-11G 809719-MX68GL1G0FHT2I-11G
Manufacturer: Macronix Win Source Part Number: 809719-MX68GL1G0FHT2 I-11G Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Access Time: 110ns Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Macronix
Win Source Part Number: 809719-MX68GL1G0FHT2I-11G
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)
Access Time: 110ns
Supplier Device Package: 56-TSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 110ns
Memory Interface: Parallel
Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
IC FLASH 1GBIT PARALLEL 56TSOP

IC FLASH 1GBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Memory - MX68GL1G0FHT2I-11G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Gbit Parallel 110 ns 56-TSOP

FLASH - NOR Memory IC 1Gbit Parallel 110 ns 56-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX68GL1G0FHT2I-11G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX68GL1G0FHT2I-11G
Integrated Circuits (ICs) - Memory - Memory MX68GL1G0FHT2I-11G
IC FLASH 1GBIT PARALLEL 56TSOP

IC FLASH 1GBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MX68GL1G0FHT2I-11G-ND 809719-MX68GL1G0FHT2I-11G MX68GL1G0FHT2I-11G MX68GL1G0FHT2I-11G MX68GL1G0FHT2I-11G
Product Name Memory Memory - Flash - MX68GL1G0FHT2I-11G Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.724"", 18.40mm Width)" 56-TFSOP (0.724\", 18.40mm Width)
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - QMP29GL512P11TAI010 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 512000 kbits
View Details
2 suppliers
Memory - CAT28F512HI-90 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 512 kbits
View Details