FLASH - NOR Memory IC 2Gb (256M x 8) SPI - Quad I/O, QPI, DTR 133MHz 24-CSPBGA (6x8)
Win Source Part Number: 1356808-MX66U2G45GXR
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
Mfr: Macronix
Series: MXSMIO™
Package: Tray
Product Status: Active
Package / Case: 24-LBGA, CSPBGA
Supplier Device Package: 24-CSPBGA (6x8)
Base Product Number: MX66U2
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: 3A991B1A
Voltage - Supply: 1.65V ~ 2V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 2Gbit
Memory Organization: 256M x 8
Memory Interface: SPI - Quad I/O, QPI, DTR
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 60µs, 1.5ms
FLASH - NOR Memory IC 2Gbit SPI - Quad I/O, QPI, DTR 133 MHz 24-CSPBGA (6x8)
IC FLASH 2GBIT SPI/QUAD 24CSPBGA
IC FLASH 2GBIT SPI/QUAD 24CSPBGA
IC FLASH 2GBIT SPI/QUAD 24CSPBGA
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-1219-ND | 1356808-MX66U2G45GXRI00 | MX66U2G45GXRI00 | MX66U2G45GXRI00 | MX66U2G45GXRI00 | MX66U2G45GXRI00 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH - NOR | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 24-LBGA, CSPBGA | BGA; 24-LBGA, CSPBGA | 24-LBGA, CSPBGA | |||
| Supply Voltage | 1.65V ~ 2V | 1.65V ~ 2V | 1.65V ~ 2V | 1.65V ~ 2V | Surface Mount |