Manufacturer: Macronix
Win Source Part Number: 886653-MX66U1G45GMI0
Series: MXSMIO™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O, DTR 166 MHz 16-SOP
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MX66U1
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOP
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 44
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 1092-1258, MX66U1G45GMI00-ND
FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O, DTR 166MHz 16-SOP
IC FLASH 1GBIT SPI/QUAD 16SOP
IC FLASH 1GBIT SPI/QUAD 16SOP
FLASH - NOR Memory IC 1Gbit SPI - Quad I/O, DTR 166 MHz 16-SOP
IC FLASH 1GBIT SPI/QUAD 16SOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 886653-MX66U1G45GMI00 | 1092-1258-ND | MX66U1G45GMI00 | MX66U1G45GMI00 | MX66U1G45GMI00 | MX66U1G45GMI00 |
| Product Name | Memory - Flash - MX66U1G45GMI00 | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; FLASH - NOR | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 16-SOP | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295", 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) |