FLASH - NOR Memory IC 512Mb (64M x 8) SPI 104MHz 16-SOP
Manufacturer: Macronix
Win Source Part Number: 1229004-MX66L51235FM
Series: MX25xxx35/36 - MXSMIO
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Family Name: MX66L51235F
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.macronix.com
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 40ms, 3ms
Memory Interface: SPI
Manufacturer Package: 16-SOP
Alternative Parts (Cross-Reference): S25FL512SDSMFV010; S25FL512SDSMFV013; S25FL512SDPMFV010;
Introduction Date: August 08, 2012
ECCN: 3A991.b.1.a
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 44
IC FLSH 512MBIT SPI 104MHZ 16SOP
IC FLSH 512MBIT SPI 104MHZ 16SOP
FLASH - NOR Memory IC 512Mbit SPI 104 MHz 16-SOP
IC FLASH 512MBIT SPI 16SOP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MX66L51235FMI-10G-ND | 1229004-MX66L51235FMI-10G | MX66L51235FMI-10G | MX66L51235FMI-10G | MX66L51235FMI-10G | MX66L51235FMI-10G |
| Product Name | Memory | Memory - Flash - MX66L51235FMI-10G | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | FLASH - NOR | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 16-SOIC (0.295", 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) |