Macronix International Co., Ltd. Memory - Flash - MX63U4GC2GHAXMI00 MX63U4GC2GHAXMI00

Description
Manufacturer: Macronix Win Source Part Number: 886652-MX63U4GC2GHAX MI00 Series: MX63U Operating Temperature Range: -30°C ~ 85°C (TA) Features: FLASH - NAND, DRAM - LPDDR2 Memory IC 4Gb (512M x 8)(NAND), 2G (64M x 32)(LPDDR2) Parallel 533 MHz 25 ns Package: Tray Mounting: Surface Mount Family Name: MX63U4 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 242 Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Macronix Win Source Part Number: 886652-MX63U4GC2GHAX MI00 Series: MX63U Operating Temperature Range: -30°C ~ 85°C (TA) Features: FLASH - NAND, DRAM - LPDDR2 Memory IC 4Gb (512M x 8)(NAND), 2G (64M x 32)(LPDDR2) Parallel 533 MHz 25 ns Package: Tray Mounting: Surface Mount Family Name: MX63U4 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 242 Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MX63U4GC2GHAXMI00 - 886652-MX63U4GC2GHAXMI00 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MX63U4GC2GHAXMI00
886652-MX63U4GC2GHAXMI00
Memory - Flash - MX63U4GC2GHAXMI00 886652-MX63U4GC2GHAXMI00
Manufacturer: Macronix Win Source Part Number: 886652-MX63U4GC2GHAX MI00 Series: MX63U Operating Temperature Range: -30°C ~ 85°C (TA) Features: FLASH - NAND, DRAM - LPDDR2 Memory IC 4Gb (512M x 8)(NAND), 2G (64M x 32)(LPDDR2) Parallel 533 MHz 25 ns Package: Tray Mounting: Surface Mount Family Name: MX63U4 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 242 Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Macronix
Win Source Part Number: 886652-MX63U4GC2GHAXMI00
Series: MX63U
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: FLASH - NAND, DRAM - LPDDR2 Memory IC 4Gb (512M x 8)(NAND), 2G (64M x 32)(LPDDR2) Parallel 533 MHz 25 ns
Package: Tray
Mounting: Surface Mount
Family Name: MX63U4
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 242
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
IC FLASH RAM 4GBIT PAR 533MHZ

IC FLASH RAM 4GBIT PAR 533MHZ

Supplier's Site Datasheet
Memory - MX63U4GC2GHAXMI00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND, DRAM - LPDDR2 Memory IC 4Gbit (NAND), 2Gbit (LPDDR2) Parallel 533 MHz 25 ns

FLASH - NAND, DRAM - LPDDR2 Memory IC 4Gbit (NAND), 2Gbit (LPDDR2) Parallel 533 MHz 25 ns

Buy Now Datasheet
IC FLASH RAM 4GBIT PAR 533MHZ

IC FLASH RAM 4GBIT PAR 533MHZ

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX63U4GC2GHAXMI00
Integrated Circuits (ICs) - Memory - Memory MX63U4GC2GHAXMI00
IC FLASH RAM 4GBIT PAR 533MHZ

IC FLASH RAM 4GBIT PAR 533MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 886652-MX63U4GC2GHAXMI00 MX63U4GC2GHAXMI00 MX63U4GC2GHAXMI00 MX63U4GC2GHAXMI00 MX63U4GC2GHAXMI00
Product Name Memory - Flash - MX63U4GC2GHAXMI00 Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; FLASH - NAND, DRAM - LPDDR2 Flash; FLASH, RAM Flash; FLASH, RAM Flash; Non-Volatile, Volatile
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Data Rate 533 MHz 533 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 2020-CR231-80027 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Tray
View Details
3 suppliers
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - BQ2204ASN-NTRG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers