Macronix International Co., Ltd. Memory MX60LF8G28AD-XKI

Description
FLASH - NAND (SLC) Memory IC 8Gb (1G x 8) Parallel 63-VFBGA (9x11)
Request a Quote Datasheet
Description
FLASH - NAND (SLC) Memory IC 8Gb (1G x 8) Parallel 63-VFBGA (9x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1092-MX60LF8G28AD-XKI-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND (SLC) Memory IC 8Gb (1G x 8) Parallel 63-VFBGA (9x11)

FLASH - NAND (SLC) Memory IC 8Gb (1G x 8) Parallel 63-VFBGA (9x11)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1029351-MX60LF8G28AD-XKI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1029351-MX60LF8G28AD-XKI
Integrated Circuits (ICs) - Memory 1029351-MX60LF8G28AD-XKI
Win Source Part Number: 1029351-MX60LF8G28AD -XKI Category: Integrated Circuits (ICs)>Memory Series: MX60LF Package: Tray Standard Package: 220 Mounting: SMD (SMT) Technology: FLASH - NAND (SLC) Memory Type: Non-Volatile Memory Size: 8Gb (1G x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 63-VFBGA Supplier Device Package: 63-VFBGA (9x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 700µs Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Macronix Other Names: 1092-MX60LF8G28AD-XK I Base Product Number: MX60LF8

Win Source Part Number: 1029351-MX60LF8G28AD-XKI
Category: Integrated Circuits (ICs)>Memory
Series: MX60LF
Package: Tray
Standard Package: 220
Mounting: SMD (SMT)
Technology: FLASH - NAND (SLC)
Memory Type: Non-Volatile
Memory Size: 8Gb (1G x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 63-VFBGA
Supplier Device Package: 63-VFBGA (9x11)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 700µs
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Macronix
Other Names: 1092-MX60LF8G28AD-XKI
Base Product Number: MX60LF8

Buy Now
Memory - MX60LF8G28AD-XKI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND (SLC) Memory IC 8Gbit Parallel 63-VFBGA (9x11)

FLASH - NAND (SLC) Memory IC 8Gbit Parallel 63-VFBGA (9x11)

Buy Now
IC FLASH 8GBIT PARALLEL 63VFBGA

IC FLASH 8GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MX60LF8G28AD-XKI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MX60LF8G28AD-XKI
Integrated Circuits (ICs) - Memory - Memory MX60LF8G28AD-XKI
IC FLASH 8GBIT PARALLEL 63VFBGA

IC FLASH 8GBIT PARALLEL 63VFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1092-MX60LF8G28AD-XKI-ND 1029351-MX60LF8G28AD-XKI MX60LF8G28AD-XKI MX60LF8G28AD-XKI MX60LF8G28AD-XKI
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 63-VFBGA BGA; 63-VFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Quad 16Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL116K0XBHV020 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Memory - 6116SA45TPI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details