Manufacturer: Macronix
Win Source Part Number: 928602-MX60LF8G18AC-
Series: MX60LF
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND (SLC) Memory IC 8Gb (1G x 8) Parallel 20 ns 63-VFBGA (9x11)
Package: Tray
Package: 63-VFBGA
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MX60LF8
Categories: Integrated Circuits (ICs)
Case / Package: 63-VFBGA (9x11)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 220
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NAND (SLC) Memory IC 8Gb (1G x 8) Parallel 20ns 63-VFBGA (9x11)
FLASH - NAND (SLC) Memory IC 8Gbit Parallel 20 ns 63-VFBGA (9x11)
IC FLASH 8GBIT PARALLEL 63VFBGA
IC FLASH 8GBIT PARALLEL 63VFBGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 928602-MX60LF8G18AC-XKI | MX60LF8G18AC-XKI-ND | MX60LF8G18AC-XKI | MX60LF8G18AC-XKI | MX60LF8G18AC-XKI |
| Product Name | Memory - Flash - MX60LF8G18AC-XKI | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 63-VFBGA (9x11) | 63-VFBGA | BGA; 63-VFBGA | ||
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | Surface Mount |