Macronix International Co., Ltd. Integrated Circuits (ICs) Memory MX35LF4GE4AD-XDI

Description
Manufacturer: Macronix Category: Integrated Circuits (ICs) Memory Series: MX35LF Package: Tray Product Status: Active Memory Type: Non-Volatile Voltage - Supply: 2.7V ~ 3.6V Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 24-TBGA, CSPBGA
Request a Quote Datasheet
Description
Manufacturer: Macronix Category: Integrated Circuits (ICs) Memory Series: MX35LF Package: Tray Product Status: Active Memory Type: Non-Volatile Voltage - Supply: 2.7V ~ 3.6V Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 24-TBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Memory
Integrated Circuits (ICs) Memory
Manufacturer: Macronix Category: Integrated Circuits (ICs) Memory Series: MX35LF Package: Tray Product Status: Active Memory Type: Non-Volatile Voltage - Supply: 2.7V ~ 3.6V Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 24-TBGA, CSPBGA

Manufacturer: Macronix
Category: Integrated Circuits (ICs) Memory
Series: MX35LF
Package: Tray
Product Status: Active
Memory Type: Non-Volatile
Voltage - Supply: 2.7V ~ 3.6V
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 24-TBGA, CSPBGA

Buy Now Datasheet
Memory - 1092-MX35LF4GE4AD-XDI-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 4GBIT SPI/QUAD 24CSPBGA

IC FLASH 4GBIT SPI/QUAD 24CSPBGA

Buy Now Datasheet
Memory - MX35LF4GE4AD-XDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND (SLC) Memory IC 4Gbit SPI 104 MHz 8 ns 24-CSPBGA (6x8)

FLASH - NAND (SLC) Memory IC 4Gbit SPI 104 MHz 8 ns 24-CSPBGA (6x8)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MX35LF4GE4AD-XDI - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
MX35LF4GE4AD-XDI
Integrated Circuits (ICs) - Memory - Memory MX35LF4GE4AD-XDI
MEMORY

MEMORY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1092-MX35LF4GE4AD-XDI-ND MX35LF4GE4AD-XDI MX35LF4GE4AD-XDI
Product Name Integrated Circuits (ICs) Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Non-Volatile Flash Flash; FLASH Flash; Non-Volatile
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 24-TBGA, CSPBGA BGA; 24-TBGA, CSPBGA 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-HPA01220DBZR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -20 C (-4 F)
Density 1 kbits
Pins 3
View Details
5 suppliers