FLASH - NAND (SLC) Memory IC 4Gb (512M x 8) ONFI 22ns 63-VFBGA (9x11)
Category: IT infrastructure Memory
Win Source Part Number: 1454146-MX30UF4G28AD
Manufacturer: Macronix
FLASH - NAND (SLC) Memory IC 4Gbit ONFI 22 ns 63-VFBGA (9x11)
IC FLASH 4GBIT ONFI 63VFBGA
IC FLASH 4GBIT PARALLEL 63VFBGA
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-MX30UF4G28AD-XKI-ND | 1454146-MX30UF4G28AD-XKI | MX30UF4G28AD-XKI | MX30UF4G28AD-XKI | MX30UF4G28AD-XKI |
| Product Name | Memory | IT infrastructure Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 63-VFBGA | BGA; 63-VFBGA | BGA; 63-VFBGA (9x11) | ||
| Supply Voltage | 1.7V ~ 1.95V | 1.7V ~ 1.95V | -40degC ~ 85degC (TA) |