Manufacturer: Macronix
Win Source Part Number: 928595-MX30UF2G18AC-
Series: MX30UF
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) Parallel 63-VFBGA (9x11)
Package: 63-VFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MX30UF2
Categories: Integrated Circuits (ICs)
Case / Package: 63-VFBGA (9x11)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 220
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) Parallel 25ns 63-VFBGA (9x11)
IC FLASH 2GBIT PARALLEL 63VFBGA
IC FLASH 2GBIT PARALLEL 63VFBGA
FLASH - NAND (SLC) Memory IC 2Gbit Parallel 25 ns 63-VFBGA (9x11)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 928595-MX30UF2G18AC-XKI | 1092-1168-ND | MX30UF2G18AC-XKI | MX30UF2G18AC-XKI | MX30UF2G18AC-XKI |
| Product Name | Memory - Flash - MX30UF2G18AC-XKI | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 63-VFBGA (9x11) | 63-VFBGA | BGA | BGA; 63-VFBGA | |
| Supply Voltage | 1.7V ~ 1.95V | -40degC ~ 85degC (TA) | 1.7V ~ 1.95V |