FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) ONFI 22ns 63-VFBGA (9x11)
IC FLASH 1GBIT ONFI 63VFBGA
FLASH - NAND (SLC) Memory IC 1Gbit ONFI 22 ns 63-VFBGA (9x11)
IC FLASH 1GBIT PARALLEL 63VFBGA
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1092-MX30UF1G28AD-XKI-ND | MX30UF1G28AD-XKI | MX30UF1G28AD-XKI | MX30UF1G28AD-XKI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 63-VFBGA | BGA; 63-VFBGA | ||
| Supply Voltage | 1.7V ~ 1.95V | Surface Mount | 1.7V ~ 1.95V |