FLASH - NAND (SLC) Memory IC 4Gb (512M x 8) Parallel 20ns 48-TSOP
Manufacturer: Macronix
Win Source Part Number: 928594-MX30LF4GE8AB-
Series: MX30LF
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND (SLC) Memory IC 4Gb (512M x 8) Parallel 20 ns 48-TSOP
Package: Tray
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MX30LF4
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 96
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 4GBIT PARALLEL 48TSOP
FLASH - NAND (SLC) Memory IC 4Gbit Parallel 20 ns 48-TSOP
IC FLASH 4GBIT PARALLEL 48TSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MX30LF4GE8AB-TI-ND | 928594-MX30LF4GE8AB-TI | MX30LF4GE8AB-TI | MX30LF4GE8AB-TI | MX30LF4GE8AB-TI |
| Product Name | Memory | Memory - Flash - MX30LF4GE8AB-TI | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | SOP; 48-TSOP | 48-TFSOP (0.724\", 18.40mm Width) | ||
| Supply Voltage | 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V |